EN
  • EN
  • DE

UPD780948GF(A)-430-3BA-E2

Part No UPD780948GF(A)-430-3BA-E2
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 394628-UPD780948GF(A)-430-3BA-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD780948GF(A)-430-3BA-E2 CAD Model

Description

The UPD780948GF(A)-430-3BA-E2 is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It belongs to the 78K0/78K0S series of microcontrollers, well known for their efficient performance in embedded control applications. This specific variant offers a good blend of low power consumption and moderate processing capabilities.

Applications

  • Consumer Electronics: Commonly found in remote controls, small household appliances, and electronic toys.
  • Industrial Control: Utilized in basic machine controllers, sensor interfaces, and process monitoring systems.
  • Automotive Subsystems: Integrated into vehicle components such as lighting controls and basic sensor management.
  • Medical Devices: Employed in portable health monitoring equipment and diagnostic tools.

Features

  • 8-bit CPU: Provides a balance between processing power and cost-effectiveness.
  • On-Chip Memory: Includes ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data handling.
  • Timers: Equipped with multiple timers for precise timing control and event scheduling.
  • Serial Communication: Supports UART (Universal Asynchronous Receiver/Transmitter) and other serial protocols for communication with external devices.
  • I/O Ports: Provides a variety of input/output pins for interfacing with sensors, actuators, and other peripherals.
  • Low Power Consumption: Designed for energy-efficient operation, making it ideal for battery-powered devices.

Benefits

  • Cost-Effective Solution: Offers a good balance of performance and price, making it suitable for cost-sensitive applications.
  • Easy to Use: The 78K0/78K0S architecture is relatively straightforward to program and debug.
  • Compact Size: Suitable for applications where physical space is limited.
  • Reliable Performance: Designed for stable and dependable operation across various operating conditions.
  • Versatile: Can be used in a wide range of applications due to its flexible I/O capabilities and communication interfaces.

The UPD780948GF(A)-430-3BA-E2 generally operates at a moderate clock frequency to provide a balance between speed and power efficiency. The specific memory configuration (ROM and RAM size) is usually determined by the requirements of the application. Timers and serial communication interfaces make it well-suited for applications requiring precise timing control and communication with external devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess