EN
  • EN
  • DE

HEI252012A-1R0M-Q8DZ

Part No HEI252012A-1R0M-Q8DZ
Manufacturer Chilisin
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062489-HEI252012A-1R0M-Q8DZ
Categories OEM Parts(F-I)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEI252012A-1R0M-Q8DZ CAD Model

Description

The Chilisin HEI252012A-1R0M-Q8DZ is a high-current power inductor designed for various power management applications. This inductor is characterized by its compact size and high efficiency, making it suitable for use in space-constrained and high-performance electronic devices.

Applications:

  • DC-DC Converters: Used as an energy storage element in DC-DC converters for voltage regulation and power delivery.
  • Power Amplifiers: Employed in power amplifiers to filter noise and provide stable power.
  • Notebook Computers: Found in notebook computers for power management and filtering.
  • Smartphones and Tablets: Integrated into smartphones and tablets for efficient power conversion.
  • LED Lighting: Used in LED drivers for stable and efficient current regulation.

Features:

  • Inductance: 1.0 μH inductance value, suitable for high-frequency applications.
  • Tolerance: Typically features a tolerance of ±20% on the inductance value.
  • Saturation Current: High saturation current rating, allowing it to handle large current spikes without significant inductance drop.
  • Shielded Construction: Shielded design to minimize electromagnetic interference (EMI).
  • Compact Size: Small form factor for use in space-constrained applications. Dimensions are typically 2.5mm x 2.0mm x 1.2mm.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmentally friendly materials.

Benefits:

  • High Efficiency: Minimizes power loss due to its low DC resistance (DCR).
  • Low EMI: Shielded construction reduces electromagnetic interference, improving overall system performance.
  • Compact Design: Allows for integration into small electronic devices.
  • Stable Performance: Maintains stable inductance value over a wide range of operating conditions.
  • Reliable Operation: Designed for reliable performance in demanding applications.

Additional Details:

The HEI252012A-1R0M-Q8DZ inductor is constructed using high-quality ferrite core material and a robust winding structure. The inductor's materials are chosen for their ability to withstand high temperatures and provide stable performance over time. It meets industry standards for performance and safety.

This inductor is a reliable choice for applications requiring efficient power management and stable performance in a compact form factor.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess