EN
  • EN
  • DE

UPD77630AF1-ENZ-A

Part No UPD77630AF1-ENZ-A
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 757854-UPD77630AF1-ENZ-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD77630AF1-ENZ-A CAD Model

Description

The UPD77630AF1-ENZ-A is a digital signal processor (DSP) manufactured by Renesas Electronics America. This DSP is designed for a variety of audio and speech processing applications, providing a robust platform for complex algorithms and real-time signal manipulation. It is suitable for use in systems requiring efficient and reliable audio processing capabilities.

Applications:

  • Audio processing in consumer electronics
  • Speech recognition systems
  • Noise cancellation devices
  • Voice command interfaces
  • Industrial audio analysis equipment

Features:

  • High-performance DSP core
  • Integrated memory (RAM and ROM)
  • Multiple serial communication interfaces (UART, SPI, I2C)
  • Analog-to-digital (ADC) and digital-to-analog (DAC) converters
  • Power management features for low power consumption
  • Programmable interrupt controller

Benefits:

  • Efficient execution of complex audio algorithms
  • Reduced system cost due to integrated peripherals
  • Flexibility in interfacing with various external devices
  • Enhanced audio quality through precise signal processing
  • Extended battery life in portable applications

Additional Details:

The UPD77630AF1-ENZ-A is built around a high-performance DSP core optimized for real-time signal processing tasks. It features on-chip memory, including RAM for data storage and ROM for program storage. The inclusion of ADCs and DACs allows for direct interfacing with analog audio signals, streamlining the system design. This DSP supports various serial communication protocols, facilitating communication with other devices and peripherals.

The device is designed to operate within a specified voltage range, typically around 3.3V. Its power management features enable low power consumption, making it suitable for battery-powered applications. Furthermore, the programmable interrupt controller allows for efficient handling of real-time events. Detailed technical specifications such as clock speed, memory size, and ADC/DAC resolution can be found in the device's datasheet. Specific audio algorithms implemented on this DSP can include filtering, equalization, compression, and speech recognition.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess