EN
  • EN
  • DE

UPD720200AF1

Part No UPD720200AF1
Manufacturer Renesas Electronics America
Catalog Interface - Controllers
Description IC HOST CTRLR USB 3.0 2PORT 176B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Tray
Status Not For New Designs
Protocol USB
Purpose Host Controller
Standards USB 3.0
Supply Voltage - Operating 3.3V
Case / Package 176-FBGA (10x10)
Win Source Part Number 043464-UPD720200AF1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD720200AF1 CAD Model

Description

The UPD720200AF1 is a USB 3.0 Host Controller manufactured by Renesas Electronics America. It provides a high-speed interface between a host system and USB peripherals, enabling fast data transfer rates. This controller is designed to meet the growing demand for increased bandwidth in various applications and offers compatibility with previous USB standards.

Applications

  • Desktop PCs
  • Laptop Computers
  • Motherboards
  • Add-in Cards
  • Embedded Systems

Features

  • Compliant with USB 3.0 Specification Revision 1.0.
  • Supports transfer rates of up to 5 Gbps (SuperSpeed), 480 Mbps (High-Speed), 12 Mbps (Full-Speed) and 1.5 Mbps (Low-Speed).
  • xHCI (eXtensible Host Controller Interface) compliant.
  • Supports multiple USB devices simultaneously.
  • Backwards compatibility with USB 2.0 and USB 1.1 devices.
  • Power management features for reduced power consumption.

Benefits

  • Enables faster data transfer speeds, significantly reducing file transfer times.
  • Ensures compatibility with a wide range of USB devices, both new and old.
  • Contributes to energy efficiency in computing systems through optimized power management.
  • Improves overall system performance by offloading USB handling from the main processor.
  • Streamlines the connection of multiple USB devices to a single host.

Additional Details

The UPD720200AF1 typically communicates with the host system via a PCI Express interface. It is designed to operate within a specified voltage and temperature range. The controller supports USB battery charging specification and other advanced USB features. Renesas provides detailed datasheets and application notes with information on the device's pinout, electrical characteristics, and programming requirements. This controller is often used in applications where high-speed data transfer is critical, such as external storage devices and high-resolution video streaming.

You May Also Be Interested in

Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess