EN
  • EN
  • DE

UPD720114K9

Part No UPD720114K9
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description Old Company Name in Catalogs and Other Documents
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1277890-UPD720114K9
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD720114K9 CAD Model

Description

The UPD720114K9 is a USB 2.0 Hub Controller manufactured by Renesas Electronics America. It is designed to provide multiple USB ports from a single USB connection. This hub controller supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB devices. It's commonly used in applications where multiple USB devices need to be connected to a single host port.

Applications

  • USB Hubs: Creating standalone USB hubs with multiple ports.
  • Docking Stations: Providing multiple USB ports in laptop docking stations.
  • Embedded Systems: Adding USB connectivity to embedded systems with limited ports.
  • Computer Peripherals: Integrating USB hub functionality into monitors, keyboards, and other peripherals.
  • Automotive Applications: Providing USB ports in in-car entertainment systems.

Features

  • USB 2.0 Compliant: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB devices.
  • Multiple Downstream Ports: Provides multiple USB ports for connecting devices.
  • Integrated Transaction Translator: Enables communication between high-speed and low/full-speed devices.
  • Over-Current Protection: Protects against over-current conditions on the USB ports.
  • Bus-Powered and Self-Powered Modes: Supports both bus-powered and self-powered operation.

Benefits

  • Increased USB Connectivity: Allows multiple USB devices to be connected to a single host port.
  • Improved System Performance: Supports high-speed USB 2.0 data transfer rates.
  • Enhanced System Reliability: Over-current protection prevents damage to connected devices.
  • Flexible Power Options: Supports both bus-powered and self-powered modes.
  • Simplified Design: Reduces the complexity of USB hub designs.

Additional Details

The UPD720114K9 typically requires minimal external components for operation. The number of downstream ports can vary depending on the specific configuration. It complies with USB 2.0 specifications. The device may be available in different package options. The power consumption varies based on the number of connected devices and the operating mode. The specific details on power management, clocking requirements and configuration options are usually found in the device datasheet provided by Renesas.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess