EN
  • EN
  • DE

UPD70F3370AM2GBA-GAH-E3-QS

Part No UPD70F3370AM2GBA-GAH-E3-QS
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 393790-UPD70F3370AM2GBA-GAH-E3-QS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3370AM2GBA-GAH-E3-QS CAD Model

Description

The UPD70F3370AM2GBA-GAH-E3-QS is a microcontroller from Renesas Electronics America, belonging to the 78K0R/Kx3-L series. These microcontrollers are known for their low power consumption and a robust set of integrated peripherals. They are typically used in a wide range of embedded systems applications.

Applications:

  • Consumer electronics: Such as remote controls, smart appliances, and other household devices.
  • Industrial control: In systems requiring precise control and monitoring, such as motor control, sensor interfaces, and process automation.
  • Automotive applications: Including body control modules, lighting control, and other in-cabin electronic systems.
  • Medical devices: Used in portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Internet of Things (IoT) devices: For smart sensors, wireless communication modules, and other connected devices.

Features:

  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable applications.
  • 78K0R CPU Core: Offers a balance of performance and efficiency.
  • On-Chip Memory: Includes flash memory and RAM for program storage and data manipulation.
  • Integrated Peripherals: Equipped with a variety of peripherals, such as timers, ADCs, DACs, serial communication interfaces (UART, SPI, I2C), and PWM modules.
  • Operating Voltage: Wide operating voltage range to accommodate different power supply requirements.
  • Package Options: Available in various package types to suit different board layouts and assembly processes.

Benefits:

  • Reduced System Cost: Integration of peripherals reduces the need for external components, lowering overall system cost.
  • Improved Performance: Optimized CPU and memory architecture for efficient execution of embedded applications.
  • Enhanced Reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.
  • Simplified Development: Comprehensive development tools and software libraries facilitate rapid prototyping and product development.
  • Long Product Life Cycle: Renesas is known for providing long-term support for its microcontroller products.

Additional Details:

The specific technical specifications for the UPD70F3370AM2GBA-GAH-E3-QS, such as memory size, clock speed, and the number and type of peripherals, would be detailed in the device's datasheet. Developers should consult the datasheet for precise information when designing with this microcontroller. The “GAH-E3-QS” suffix likely refers to a specific configuration or packaging option, and the datasheet will provide details on these aspects as well. It's crucial to verify voltage requirements and pinout configurations before implementing this part.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $32.5000
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5837 $62.9185
12+ $10.3257 $123.9084
18+ $10.0023 $180.0414
24+ $9.6801 $232.3224
31+ $9.3578 $290.0918
42+ $8.3899 $352.3758
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess