EN
  • EN
  • DE

UPD70F3334GC(A)-8EA-A

Part No UPD70F3334GC(A)-8EA-A
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description 20 MHz MCU with 384KB Flash, 32KB SRAM, 12-bit ADC, 12-bit DAC, comparator, DMA, USB 100-LQFP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1102934-UPD70F3334GC(A)-8EA-A
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3334GC(A)-8EA-A CAD Model

Description

The UPD70F3334GC(A)-8EA-A is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is a component of the Renesas 78K0R family, known for its low power consumption and robust performance in embedded systems. This particular MCU is designed to offer a balance of processing power and energy efficiency, making it suitable for a wide array of applications.

Applications

  • Automotive Electronics: Used in automotive body control modules (BCM), lighting control, and sensor interface systems.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs), motor control systems, and human-machine interfaces (HMIs).
  • Consumer Electronics: Employed in appliances, remote controls, and other smart home devices.
  • Medical Devices: Utilized in portable medical equipment, patient monitoring systems, and diagnostic devices.
  • Smart Metering: Incorporated in energy meters, water meters, and gas meters for data collection and communication.

Features

  • 78K0R CPU Core: High-performance 78K0R CPU core for efficient instruction execution.
  • Low Power Consumption: Optimized for low power operation to extend battery life and reduce energy consumption.
  • On-Chip Flash Memory: Embedded flash memory for program storage and data logging.
  • On-Chip RAM: Integrated RAM for data manipulation and temporary storage.
  • Timers and Counters: Multiple timers and counters for timing control, event counting, and PWM generation.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C communication protocols for serial data transfer.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals to digital values.
  • Digital-to-Analog Converter (DAC): Integrated DAC for converting digital signals to analog values.
  • Interrupt Controller: Manages interrupts from various peripherals and external sources.
  • Operating Voltage: Operates with a supply voltage typically between 1.8V and 5.5V.

Benefits

  • Enhanced System Performance: High-performance CPU core allows for efficient and fast processing.
  • Reduced System Cost: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified Development: Comprehensive development tools and resources simplify the design and implementation process.
  • Increased Reliability: Robust design and manufacturing ensure long-term reliability and stability.

Technical Specifications

The UPD70F3334GC(A)-8EA-A typically features Flash memory (e.g., 128KB or more), RAM (e.g., 8KB or more), multiple timers, UART, SPI, I2C, ADC, and DAC. It also includes various I/O pins and operates within a specified voltage range. For detailed specifications, consult the Renesas Electronics America datasheet for this specific product.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess