EN
  • EN
  • DE

UPD70F3233M2GKA1-GAK-E2-QS-AX

Part No UPD70F3233M2GKA1-GAK-E2-QS-AX
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components
Description IC MCU SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Status Obsolete
Core Processor V850ES
Data Bus Width 32-Bit
Speed 20MHz
Connectivity CANbus, CSI, I2C, UART/USART
Peripherals LVD, PWM, WDT
The number of I/O 67
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 12K x 8
Supply Voltage 3.5V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 110°C
Mounting Style SMD
Manufacturer Package 80-TQFP
Supplier Device Package 80-TFQFP (12x12)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 393710-UPD70F3233M2GKA1-GAK-E2-QS-AX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3233M2GKA1-GAK-E2-QS-AX CAD Model

Description

The Renesas Electronics America 393710-UPD70F3233M2GKA1-GAK-E2-QS-AX is a high popularity electronic component with a limited supply and demand status.

  • Type: integrated circuit
  • Core Processor: V850ES
  • Speed: 20MHz
  • Connectivity: CANbus, CSI, I2C, and UART/USART
  • Peripherals: LVD, PWM, and WDT
  • Program Memory Size: 256KB
  • Program Memory Type: FLASH
  • Data Converters: A/D 12x10b
  • Supply Voltage: 3.5V to 5.5V
  • Status: obsolete product
  • Supplier Device Package: 80-TFQFP (12x12)
  • Manufacturer: Renesas Electronics America

You May Also Be Interested in

ON Semiconductor
7 SEGMENT TO BCD DECODER 18DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
ON Semiconductor
P-Channel Power MOSFET | MOSFET P-CH 20V 4A MCPH6
Lowest to $0.2021
Diodes Incorporated
TVS Diode Single Uni-Dir 15.3V 1.5KW 2-Pin DO-201 T/R / TVS DIODE 15.3V 25.2V DO201
Lowest to $0.0979
Delta Electronics
Inductor RF Chip Wirewound 1.2uH 5% 7.96MHz 15Q-Factor Ferrite 0.4A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.2UH5% 400MA 0.9O
Need more? Email Us
Micron Technology Inc.
Lowest to $115.6717
ON Semiconductor
IC DECODER BCD TO DECIMAL 16-DIP
Need more? Email Us
RF Micro Devices
1.5-3.2 GHz High IP3 Mixer with Integrated LO Amp | IC RF MIXER
Lowest to $26.1134
Pulse
Telecom Transformer 1:1 12 Terminal Gull Wing SMD / MILITARY/AEROSPACE PRODUCTS | EXTMP XFMR 100BT SMG COM PBC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess