EN
  • EN
  • DE

UPD703405GCA-32-103-UEU

Part No UPD703405GCA-32-103-UEU
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 757836-UPD703405GCA-32-103-UEU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD703405GCA-32-103-UEU CAD Model

Description

The UPD703405GCA-32-103-UEU is a microcontroller manufactured by Renesas Electronics America. It belongs to the V850 family of microcontrollers, which are known for their high performance and real-time capabilities. This particular model is designed for applications requiring significant processing power and a variety of peripheral interfaces.

Applications

  • Automotive control: Engine management, transmission control, and body electronics.
  • Industrial automation: Programmable logic controllers (PLCs), motor control, and robotics.
  • Consumer electronics: Digital cameras, audio players, and home appliances.
  • Networking equipment: Routers, switches, and gateways.
  • Medical devices: Patient monitoring systems and diagnostic equipment.

Features

  • 32-bit V850 CPU core with a high clock speed (typically 32 MHz or higher).
  • On-chip flash memory for program storage.
  • On-chip SRAM for data storage.
  • Direct Memory Access (DMA) controller for high-speed data transfer.
  • Multiple timers and counters for precise timing and control.
  • Serial communication interfaces, including UART, SPI, and I2C.
  • CAN (Controller Area Network) interface for automotive and industrial networking.
  • Analog-to-digital converters (ADCs) for interfacing with analog sensors.
  • Digital-to-analog converters (DACs) for generating analog signals.
  • External bus interface for connecting to external memory and peripherals.

Benefits

  • High performance: The 32-bit V850 CPU core provides sufficient processing power for demanding applications.
  • Real-time capabilities: The microcontroller is designed for real-time operation, ensuring predictable and timely responses.
  • Flexible peripheral interfaces: A wide range of peripheral interfaces enables easy integration with various external devices.
  • Reduced system cost: Integration of various peripherals on a single chip minimizes the need for external components.
  • Simplified development: Renesas provides a comprehensive suite of development tools, including compilers, debuggers, and emulators.

Additional Details

The specific memory configuration (flash and SRAM size) and the number of I/O ports may vary depending on the exact suffix code (e.g., -32-103-UEU). Detailed specifications can be found in the Renesas datasheet for this part number. The microcontroller typically operates from a single power supply voltage (e.g., 5V or 3.3V). Package options may include QFP (Quad Flat Package) or other surface-mount packages. It is programmed using a dedicated programmer and development tools provided by Renesas. The V850 family of microcontrollers is known for its robust instruction set and efficient code execution.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess