EN
  • EN
  • DE

UPD63763CGJ-8EN-A

Part No UPD63763CGJ-8EN-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 392758-UPD63763CGJ-8EN-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD63763CGJ-8EN-A CAD Model

Description

The UPD63763CGJ-8EN-A is a high-performance LCD column driver manufactured by Renesas Electronics America. It's designed to control the individual columns of an LCD panel, enabling the display of images and text. This driver is optimized for use in various display applications demanding high resolution and fast refresh rates.

Applications

  • Mobile Phones
  • Portable Gaming Consoles
  • Digital Cameras
  • Handheld Industrial Devices
  • Automotive Displays

Features

  • High-Speed Operation: Allows for rapid screen updates and smooth video playback.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Grayscale Generator: Enables the display of multiple shades of gray for improved image quality.
  • Column Output Control: Provides precise control over each column of the LCD panel.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.
  • Compact Package: Facilitates integration into space-constrained devices.

Benefits

  • Improved Image Quality: The high-speed operation and grayscale generation contribute to sharper, more detailed images.
  • Extended Battery Life: Low power consumption is crucial for portable applications, allowing devices to run longer on a single charge.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Enhanced System Reliability: Renesas's reputation for quality ensures robust performance and long-term reliability.
  • Simplified Design: The wide operating voltage range and compact package ease the integration process.

Additional Details

The UPD63763CGJ-8EN-A typically supports a specific number of output channels, corresponding to the resolution of the supported LCD panels. It communicates with the host controller using a parallel or serial interface. The device incorporates built-in power-saving modes to further reduce power consumption during inactive periods. The operating temperature range and specific electrical characteristics can be found in the device datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess