EN
  • EN
  • DE

UPD16F15AGC-8BT

Part No UPD16F15AGC-8BT
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 391469-UPD16F15AGC-8BT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD16F15AGC-8BT CAD Model

Description

The UPD16F15AGC-8BT is a Renesas Electronics America product, categorized as a LCD Driver. It is designed to control and manage the operation of LCD displays, providing the necessary signals and power to drive the display pixels effectively. This integrated circuit (IC) plays a crucial role in various electronic devices that incorporate LCD screens, such as mobile phones, industrial equipment, and consumer electronics.

Applications

  • Mobile phones and smartphones
  • Industrial control panels
  • Consumer electronics devices (e.g., digital cameras, portable media players)
  • Automotive displays
  • Medical devices with LCD screens

Features

  • High integration: Combines multiple functions into a single chip.
  • Low power consumption: Optimized for use in battery-powered devices.
  • Multiple display modes: Supports various LCD display modes and resolutions.
  • Adjustable contrast and brightness: Allows for fine-tuning of display settings.
  • Built-in memory: Includes memory for display data storage.
  • Serial interface: Communicates with the host microcontroller via a serial interface.
  • Gamma correction: Implements gamma correction for accurate color reproduction.

Benefits

  • Improved display quality: Provides precise control over LCD pixels, resulting in a clear and sharp display.
  • Extended battery life: Low power consumption helps to prolong battery life in portable devices.
  • Reduced system cost: Integration of multiple functions reduces the number of components needed, lowering overall system cost.
  • Simplified design: Serial interface simplifies the connection to the host microcontroller, making design easier.
  • Enhanced user experience: Adjustable contrast and brightness settings allow users to customize the display to their preferences.

Additional Details

The UPD16F15AGC-8BT is typically packaged in a small outline package (SOP) or quad flat package (QFP) for easy surface mounting on PCBs. Its operating voltage range is usually between 2.5V and 3.6V, making it suitable for a wide range of applications. The device incorporates protection features such as over-voltage and over-current protection to ensure reliable operation. Its precise specifications, including pin configuration and electrical characteristics, can be found in the manufacturer's datasheet. It's commonly used where a balance of power efficiency and display control is needed. Its small size and integrated functionality make it a suitable solution for compact devices with LCD displays.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess