The UPC78L06T-E1-A is a three-terminal positive voltage regulator manufactured by Renesas Electronics America. This regulator is designed to provide a stable 6V output voltage, making it suitable for various electronic applications where a constant voltage source is crucial. The 'E1-A' suffix likely denotes a specific manufacturing or packaging variant. It's commonly used to power microcontrollers, sensors, and other voltage-sensitive components.
Applications:
- Powering microcontrollers and digital logic circuits.
- Voltage regulation in battery-operated devices.
- Power supply for sensors and analog circuitry.
- Linear regulation in consumer electronics.
- Post-regulation for switching power supplies.
- General-purpose voltage regulation applications.
Features:
- Fixed 6V Output Voltage: Provides a stable and regulated 6V output.
- Short-Circuit Protection: Protects the regulator from damage due to output short circuits.
- Thermal Overload Protection: Shuts down the regulator to prevent overheating and potential damage.
- Output Transistor Safe-Area Compensation: Provides protection against over-current and over-temperature conditions on the output transistor.
- Small Package: Typically available in a compact surface-mount package (e.g., SOT-89), ideal for space-constrained applications.
- Low Dropout Voltage: Ensures regulation even when the input voltage is only slightly higher than the output voltage.
Benefits:
- Reliable Voltage Source: Provides a consistent 6V output, ensuring stable operation of connected components.
- Overload Protection: Prevents damage to the regulator and load in the event of a fault.
- Simplified Design: Requires minimal external components, reducing circuit complexity and board space.
- Energy Efficiency: Low dropout voltage improves efficiency, especially in battery-powered applications.
- Cost-Effective: Offers a simple and affordable solution for voltage regulation.
Additional Details:
The UPC78L06T-E1-A is commonly available in a surface-mount package like SOT-89. The input voltage must be higher than the 6V output, typically up to a maximum of around 30V-35V. Key electrical specifications include the output voltage tolerance (typically ±5%), the quiescent current (the current drawn by the regulator itself), and the maximum output current (typically 100mA). The thermal resistance is a crucial factor in determining the regulator's heat dissipation capability; proper thermal management may be required in higher-current applications. Refer to the datasheet for detailed information on operating temperature ranges, absolute maximum ratings, and complete electrical characteristics.