EN
  • EN
  • DE

UPC4741G2-E1-A

Part No UPC4741G2-E1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Internal frequency compensation Low noise Output short circuit protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102564-UPC4741G2-E1-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC4741G2-E1-A CAD Model

Description

The UPC4741G2-E1-A is a single operational amplifier manufactured by Renesas Electronics America. It is designed as a general-purpose amplifier suitable for various applications. This op-amp is characterized by its low noise, high input impedance, and wide bandwidth, making it suitable for audio amplification, instrumentation, and active filter designs.

Applications:

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and general-purpose audio amplification circuits.
  • Active Filters: Employed in the design of low-pass, high-pass, band-pass, and notch filters for signal conditioning and noise reduction.
  • Instrumentation Amplifiers: Utilized in precision measurement systems for amplifying low-level signals with high accuracy.
  • Voltage Followers: Used as buffer amplifiers to isolate circuits and provide impedance matching.
  • Voltage Comparators: Implemented in comparator circuits for detecting voltage levels and triggering events.

Features:

  • Low Noise: Minimizes unwanted noise in sensitive applications, ensuring clear signal amplification.
  • High Input Impedance: Provides minimal loading on input signals, preserving signal integrity.
  • Wide Bandwidth: Enables amplification of a broad range of frequencies, making it versatile for different applications.
  • Internal Frequency Compensation: Simplifies circuit design and ensures stable operation without external compensation components.
  • Short-Circuit Protection: Protects the amplifier from damage due to output short circuits.

Benefits:

  • Improved Signal Quality: Low noise and high input impedance contribute to enhanced signal clarity and accuracy.
  • Versatile Application: Wide bandwidth makes it suitable for a broad range of signal processing tasks.
  • Simplified Design: Internal frequency compensation reduces the need for external components and simplifies circuit design.
  • Reliable Operation: Short-circuit protection enhances the robustness and reliability of the amplifier.
  • Cost-Effective Solution: Offers high performance at a competitive price point.

The UPC4741G2-E1-A is typically available in standard packages such as DIP and SOIC, making it easy to integrate into various circuit designs. Its robust performance and wide range of applications make it a popular choice for both hobbyists and professional engineers. It provides a reliable and cost-effective solution for general-purpose amplification needs.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Hewlett Packard
Need more? Email Us
TDK Corporation
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
LSI Computer Systems
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5525 $51.0500
48+ $2.0944 $100.5312
74+ $2.0289 $150.1386
102+ $1.9635 $200.2770
132+ $1.8980 $250.5360
177+ $1.7017 $301.2009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess