EN
  • EN
  • DE

UPC4574GR-9LG-E1-A

Part No UPC4574GR-9LG-E1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description OP Amp Quad 6V/us ±4V to ±15V 14-Pin TSSOP Emboss T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009672-UPC4574GR-9LG-E1-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC4574GR-9LG-E1-A CAD Model

Description

The UPC4574GR-9LG-E1-A is a quad operational amplifier (op-amp) manufactured by Renesas Electronics America. This device contains four independent, high-gain, internally frequency-compensated operational amplifiers designed to operate from a single or dual power supply. It's commonly used in a wide variety of analog signal processing applications, including amplification, filtering, and signal conditioning.

Applications

  • Audio amplifiers
  • Active filters
  • Instrumentation amplifiers
  • Voltage followers
  • Signal conditioning circuits

Features

  • Quad operational amplifier
  • Low noise
  • High gain
  • Wide bandwidth
  • Short-circuit protection
  • Single or dual power supply operation

Benefits

  • Reduced component count with four op-amps in a single package.
  • Improved signal clarity due to low noise characteristics.
  • Increased signal amplification with high gain.
  • Accurate signal processing over a wide frequency range.
  • Protection against damage from short circuits.
  • Flexibility in power supply configuration.

Technical Specifications

The UPC4574GR-9LG-E1-A features a high open-loop gain, typically in the range of several hundred thousand. It exhibits low noise, minimizing signal distortion. The bandwidth is wide, enabling accurate signal processing across a broad range of frequencies. The device is protected against short circuits, ensuring reliable operation. It can operate from a single power supply voltage, typically in the range of 3V to 36V, or from dual power supplies, typically ±1.5V to ±18V. The operating temperature range is typically from -40°C to +85°C. Detailed specifications, including input bias current, input offset voltage, and slew rate, are available in the device's datasheet. The supply current is low, minimizing power consumption in battery-powered and energy-sensitive applications.

The UPC4574GR-9LG-E1-A is a versatile and reliable operational amplifier suitable for a wide range of analog signal processing applications. Its high gain, low noise, and wide bandwidth make it an excellent choice for demanding applications. The short-circuit protection ensures robust operation, and the single or dual power supply operation provides flexibility in circuit design.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
U-blox
Lowest to $110.7143

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7341 $51.3870
170+ $0.6024 $102.4080
260+ $0.5836 $151.7360
355+ $0.5647 $200.4685
460+ $0.5459 $251.1140
615+ $0.4894 $300.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess