EN
  • EN
  • DE

UPC4092G2-A

Part No UPC4092G2-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description High Stability, Low Offset Voltage J-FET Input Dual Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219431-UPC4092G2-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC4092G2-A CAD Model

Description

The UPC4092G2-A is a dual operational amplifier (op-amp) manufactured by Renesas Electronics America. This op-amp is designed for a wide range of general-purpose applications, providing stable and reliable amplification of analog signals. Its features make it suitable for various signal conditioning, filtering, and amplification circuits.

Applications:

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and other audio processing circuits.
  • Active Filters: Employed in low-pass, high-pass, band-pass, and band-stop filters.
  • Instrumentation Amplifiers: Used to amplify small signals from sensors and transducers.
  • Voltage Followers: Providing a high-impedance input and low-impedance output buffer.
  • Voltage Comparators: Comparing two voltages and providing a digital output.

Features:

  • Dual Op-Amp: Contains two independent operational amplifiers in a single package, saving space and reducing component count.
  • Low Input Bias Current: Minimizes the error caused by input bias current flowing through external resistors.
  • Low Input Offset Voltage: Reduces the DC offset voltage at the output, improving accuracy.
  • High Open-Loop Gain: Provides a high voltage gain for accurate amplification.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages, providing flexibility in circuit design.
  • Short-Circuit Protection: Protects the amplifier from damage due to short circuits at the output.

Benefits:

  • Versatile Application: Suitable for a wide range of analog signal processing tasks.
  • Reduced Component Count: Dual op-amp configuration saves space and reduces the number of components required.
  • Improved Accuracy: Low input bias current and offset voltage minimize errors and improve signal fidelity.
  • Stable Performance: High open-loop gain and wide supply voltage range ensure stable and predictable performance.
  • Enhanced Reliability: Short-circuit protection prevents damage and extends the lifespan of the amplifier.

Additional Details:

The UPC4092G2-A is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package for easy mounting and soldering. The specific gain-bandwidth product, slew rate, and noise characteristics will depend on the operating conditions. Refer to the manufacturer's datasheet for detailed specifications, including input and output voltage ranges, power supply requirements, and temperature characteristics.

You May Also Be Interested in

Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Rochester Electronics
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess