EN
  • EN
  • DE

UPC3240TB-A

Part No UPC3240TB-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 390620-UPC3240TB-A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC3240TB-A CAD Model

Description

The UPC3240TB-A is a wideband amplifier IC manufactured by Renesas Electronics America. It's designed for applications requiring high gain and low noise amplification across a broad frequency range. This makes it suitable for various communication and signal processing systems.

Applications:

  • Wireless Communication Systems: Used in pre-amplifiers for receivers and driver amplifiers for transmitters.
  • CATV (Cable Television) Systems: Employed in headend equipment and distribution amplifiers.
  • Satellite Receivers: Utilized in low-noise block downconverters (LNBs) for signal amplification.
  • Instrumentation and Measurement: Integrated into test equipment such as spectrum analyzers and signal generators.
  • RF Front-End Modules: Found in various RF front-end designs requiring amplification of signals.

Features:

  • Wideband Operation: Supports a broad frequency range, catering to diverse application needs.
  • High Gain: Provides significant signal amplification, improving sensitivity.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity.
  • Small Package Size: Typically available in a compact surface-mount package, enabling dense board designs.
  • Stable Performance: Designed for consistent operation over varying temperature and voltage conditions.

Benefits:

  • Enhanced Signal Reception: Amplifies weak signals, improving receiver sensitivity.
  • Increased Transmission Range: Boosts signal power for greater transmission distances.
  • Improved Signal Quality: Reduces noise and distortion for clearer signals.
  • Simplified Design: Easy to integrate into various electronic circuits.
  • Cost-Effective: Offers a good balance between performance and price.

Additional Details:

The UPC3240TB-A operates on a single supply voltage, typically between 3V and 5V. For optimal performance, it is essential to consult the datasheet for detailed electrical characteristics such as gain, noise figure, and bandwidth. Proper impedance matching and biasing are critical for achieving the desired performance. The TB suffix refers to the package type, and A is often a revision or specific grade. Renesas is known for its high-quality RF components, and this amplifier IC reflects that reputation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $1.6320
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
ON Semiconductor
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess