EN
  • EN
  • DE

UPC2905BT-E1-AZ

Part No UPC2905BT-E1-AZ
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description 3 Terminal Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1151452-UPC2905BT-E1-AZ
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC2905BT-E1-AZ CAD Model

Description

The UPC2905BT-E1-AZ is a low-dropout (LDO) voltage regulator manufactured by Renesas Electronics. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage.

Applications:

  • Microcontroller Power Supplies: Providing a stable voltage source for microcontrollers in embedded systems.
  • Portable Devices: Powering mobile phones, tablets, and other battery-powered devices.
  • Wireless Communication Devices: Regulating voltage for RF transceivers and other wireless components.
  • Industrial Control Systems: Providing a stable voltage supply for sensors and control circuits.
  • Automotive Electronics: Powering various electronic modules in automotive applications.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the output is lightly loaded or not loaded.
  • High Accuracy: Provides a precise and stable output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating and damage to the regulator in high-temperature conditions.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply for sensitive electronic components.
  • Protection Against Fault Conditions: Overcurrent and thermal shutdown features enhance system reliability and prevent damage.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Wide Operating Voltage Range: Suitable for a variety of applications with different input voltage requirements.

The UPC2905BT-E1-AZ LDO regulator utilizes advanced process technology to achieve low dropout voltage and low quiescent current. It is available in a compact package, making it suitable for space-constrained applications. The regulator is designed to operate over a wide temperature range and offers excellent long-term stability.

Note: Refer to the official Renesas Electronics datasheet for detailed technical specifications, including input voltage range, output voltage accuracy, dropout voltage, quiescent current, and package dimensions.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Zarlink
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess