The UPA2746UT1A-E1 is a P-channel Power MOSFET manufactured by Renesas Electronics. It is designed for use in various power management applications, including load switching, DC-DC converters, and power supplies. This MOSFET features low on-resistance, high-speed switching, and excellent thermal characteristics, making it suitable for efficient and reliable power control.
Applications
- Load switching
- DC-DC converters
- Power supplies
- Battery management systems
- Power management circuits
- Portable devices
- Motor control circuits
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- High-speed switching
- Low gate charge
- Excellent thermal characteristics
- Surface-mount package
- RoHS compliant
Benefits
- Increased Efficiency: Low on-resistance minimizes power losses, resulting in higher efficiency in power conversion circuits.
- Faster Switching Speeds: High-speed switching capabilities enable efficient operation in high-frequency applications.
- Reduced Power Consumption: Low gate charge reduces the power required to drive the MOSFET.
- Improved Thermal Performance: Excellent thermal characteristics ensure reliable operation at high power levels.
- Compact Design: Surface-mount package allows for integration into space-constrained applications.
- Enhanced Reliability: Robust design and construction ensure long-term reliability and stability.
- Environmentally Friendly: RoHS compliant, minimizing the environmental impact.
Additional Details
The UPA2746UT1A-E1 is available in a small surface-mount package such as a SOT-23 or similar. It operates with a typical gate-source voltage range. It is designed for low-voltage applications. The MOSFET is designed to provide stable and reliable performance across a wide range of operating conditions. Its low on-resistance and fast switching speeds make it an ideal choice for high-efficiency power conversion applications.