EN
  • EN
  • DE

UPA1758G-E2-A

Part No UPA1758G-E2-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Nch Dual Power Mosfet 30V 6.0A 30Mohm Power Sop8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962497-UPA1758G-E2-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA1758G-E2-A CAD Model

Description

The UPA1758G-E2-A is an N-channel power MOSFET from Renesas Electronics America. This MOSFET is designed for high-speed switching applications, offering low on-resistance and fast switching times. It is commonly used in DC-DC converters, power management circuits, and motor control applications.

Applications

  • DC-DC converters
  • Power management circuits
  • Motor control circuits
  • Load switches
  • Power supplies

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(on))
  • High-speed switching
  • Surface mount package
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion applications due to low on-resistance.
  • Reduced power losses and heat generation.
  • Faster switching speeds enable higher operating frequencies and smaller component sizes.
  • Easy to integrate into surface mount designs.
  • Contributes to environmentally friendly designs through RoHS compliance.

Additional Details

The UPA1758G-E2-A features a trench MOSFET structure, which optimizes the trade-off between on-resistance and gate charge. This results in lower conduction losses and faster switching speeds. The device is designed to operate at logic-level gate drive voltages, simplifying drive circuitry. The surface mount package allows for efficient heat dissipation and compact board layouts. Consult the Renesas datasheet for detailed electrical characteristics, thermal specifications, and application notes to ensure optimal performance and reliability.

This Renesas power MOSFET provides a high-performance solution for switching applications, offering a combination of low on-resistance, fast switching, and easy integration. Its features make it suitable for a wide range of power management and motor control applications, contributing to improved efficiency and reduced size in electronic devices.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess