EN
  • EN
  • DE

TW8813-LB2-GR

Part No TW8813-LB2-GR
Manufacturer Renesas Electronics America
Catalog Linear - Video Processing
Description IC VIDEO LCD CONTROLLER 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000336-TW8813-LB2-GR
Manufacturer Renesas Electronics America Inc
Category Integrated Circuits (ICs) Linear Video Processing
Applications Consumer Video
Package Tray
Voltage - Supply 1.8V, 3.3V
Mounting Type Surface Mount
Package / Case 208-BFQFP Exposed Pad
Supplier Device Package 208-PQFP (28x28)
Ultra Librarian 3D Model Ultra Librarian TW8813-LB2-GR CAD Model

Description

The TW8813-LB2-GR is a high-performance LCD video processor from Renesas Electronics America (formerly Intersil). It's designed for automotive display systems, portable media players, and other applications requiring high-quality video processing and display output.

Applications:

  • Automotive infotainment systems and rear-seat entertainment.
  • Portable media players and digital photo frames.
  • LCD monitors and televisions.
  • Security and surveillance systems.
  • Industrial displays and instrumentation.

Features:

  • Multiple Analog Video Inputs: Supports composite video (CVBS), S-Video, and component video (YPbPr) inputs.
  • Digital Video Input: Supports digital video inputs such as ITU-R BT.656/601.
  • LCD Panel Support: Compatible with a wide range of LCD panel resolutions and interfaces (e.g., TTL, LVDS).
  • Deinterlacing: Advanced deinterlacing algorithms for converting interlaced video to progressive scan.
  • Scaling: Supports video scaling and resizing to match the LCD panel resolution.
  • Color Processing: Includes color correction, brightness, contrast, and saturation adjustments.
  • On-Screen Display (OSD): Integrated OSD controller for displaying menus and graphics.
  • 3D Comb Filter: High-performance 3D comb filter for separating chroma and luma signals.
  • Adaptive Contrast Enhancement (ACE): Enhances the contrast and detail in images.

Benefits:

  • High-Quality Video: Delivers sharp, clear, and vibrant video images.
  • Versatile Input Support: Accepts a wide range of analog and digital video signals.
  • Flexible LCD Panel Compatibility: Supports a variety of LCD panel resolutions and interfaces.
  • Improved Image Processing: Advanced image processing algorithms enhance image quality.
  • Reduced System Costs: Integrated functionality reduces the need for external components.
  • Simplified Design: Easy to integrate into display system designs.

Additional Details:

The TW8813-LB2-GR typically operates from a 3.3V power supply. It is available in a surface-mount package. The device's performance is characterized by its video processing capabilities, such as deinterlacing quality, scaling accuracy, and color reproduction. Refer to the Renesas website and the device datasheet for detailed specifications, application notes, and programming information.

You May Also Be Interested in

Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess