EN
  • EN
  • DE

TBB1004DMTL-E

Part No TBB1004DMTL-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (T)
Description Twin Built in Biasing Circuit MOS FET IC VHF/UHF RF Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 355728-TBB1004DMTL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBB1004DMTL-E CAD Model

Description

The TBB1004DMTL-E is a tuner booster buffer IC manufactured by Renesas Electronics America. It is designed to improve the performance of television tuners by amplifying the signal and reducing noise. This component plays a crucial role in ensuring clear and stable TV reception, particularly in environments with weak signals or interference.

Applications

  • Television tuners in set-top boxes
  • Integrated digital televisions (IDTVs)
  • Automotive TV receivers
  • USB TV dongles
  • Satellite receivers

Features

  • High gain: Provides significant signal amplification to improve tuner sensitivity.
  • Low noise figure: Minimizes the introduction of noise into the signal chain, ensuring a clean output.
  • Wide bandwidth: Supports a broad range of frequencies used in terrestrial and cable TV broadcasting.
  • Low power consumption: Optimizes energy efficiency for use in portable and energy-sensitive applications.
  • Compact package: Allows for easy integration into small form factor devices.
  • Excellent linearity: Maintains signal integrity and prevents distortion, especially at higher signal levels.
  • Integrated ESD protection: Safeguards the IC against electrostatic discharge damage.

Benefits

  • Improved TV reception: Enhances signal strength and reduces noise, resulting in clearer and more stable picture quality.
  • Extended reception range: Allows tuners to receive weaker signals, expanding the available channel selection.
  • Reduced interference: Filters out unwanted signals and noise, minimizing disruptions to the viewing experience.
  • Enhanced reliability: Ensures consistent performance and long-term stability of the tuner system.
  • Simplified design: Streamlines the design process with easy integration and minimal external components.
  • Cost-effective solution: Provides a high-performance solution at a competitive price point.

Additional Details

The TBB1004DMTL-E typically operates within a specified voltage range (e.g., 3.3V or 5V) and has defined input and output impedance characteristics to match common tuner configurations. It may incorporate features such as automatic gain control (AGC) to maintain a consistent output signal level. Detailed specifications, including gain, noise figure, bandwidth, and power consumption, can be found in the product datasheet provided by Renesas Electronics America.

This device is often used in conjunction with other front-end components, such as filters and low-noise amplifiers (LNAs), to create a complete tuner solution. Its robust design and high performance make it a reliable choice for various television receiver applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Integrated Circuit For Standby Power-Supply Control
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
YCbCr/YPbPr Signal and Sync Processor for Digital TV, Progressive Scan TV and Double Scan TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
DOWB-CONVERTER IC WITH PLL FOR SATELLITE TUNER
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess