EN
  • EN
  • DE

SEE5665-R

Part No SEE5665-R
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 318494-SEE5665-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SEE5665-R CAD Model

Description

The SEE5665-R is a highly integrated and efficient Ethernet switch device manufactured by Renesas Electronics America. Designed for a range of networking applications, it offers robust performance and advanced features for managing network traffic.

Applications:

  • Industrial Ethernet Switches: Used in industrial environments for reliable and real-time communication between devices.
  • Embedded Systems: Integrated into various embedded systems requiring Ethernet connectivity, such as control systems and monitoring equipment.
  • Networking Equipment: Employed in switches, routers, and other networking devices to enhance performance and manage network segments.
  • Automated Manufacturing: Facilitates communication between robots, sensors, and controllers in automated production lines.

Features:

  • High-Speed Ethernet Support: Supports fast Ethernet speeds, ensuring efficient data transfer.
  • Integrated Switch Core: Incorporates a high-performance switch core for optimal packet processing and forwarding.
  • Quality of Service (QoS): Prioritizes network traffic to ensure critical data receives preferential treatment, enhancing overall network performance.
  • VLAN Support: Enables the creation of virtual LANs to logically segment the network and improve security and management.
  • Management Interface: Provides a comprehensive management interface for configuring and monitoring the switch.
  • Energy Efficiency: Designed with power-saving features to minimize energy consumption and reduce operational costs.

Benefits:

  • Improved Network Performance: The high-speed Ethernet support and efficient switch core enhance network throughput and reduce latency.
  • Enhanced Network Security: VLAN support allows for network segmentation, isolating sensitive data and reducing the risk of unauthorized access.
  • Simplified Network Management: The comprehensive management interface simplifies configuration, monitoring, and troubleshooting, reducing administrative overhead.
  • Increased Reliability: Designed for robust performance in demanding environments, ensuring reliable operation and minimizing downtime.
  • Reduced Costs: Power-saving features and simplified management contribute to reduced operational costs.

Additional Details:

The SEE5665-R typically includes features such as multiple Ethernet ports, support for various protocols, and advanced management capabilities. It is designed to meet the demands of modern networking applications, providing a reliable and efficient solution for managing network traffic. Further technical specifications can be found in the Renesas product datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess