EN
  • EN
  • DE

RQK0609CQDQSTL-E

Part No RQK0609CQDQSTL-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Silicon N Channel MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 298740-RQK0609CQDQSTL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQK0609CQDQSTL-E CAD Model

Description

The RQK0609CQDQSTL-E is an N-channel MOSFET manufactured by Renesas Electronics America. It is specifically designed for efficient power management across various electronic systems, focusing on applications that demand low on-resistance and rapid switching speeds. These features are crucial for minimizing conduction and switching losses, ultimately enhancing the overall system efficiency. The device is packaged for surface mounting, making it well-suited for compact designs and automated assembly processes.

Applications:

  • DC-DC converters: Used in synchronous rectification stages to improve efficiency in voltage regulation.
  • Load switching: Employed to control power delivery to various components within electronic systems.
  • Power management in portable devices: Integrated into battery management systems to optimize power consumption and extend battery life.
  • Motor control: Suitable for driving small motors in a range of applications.

Features:

  • Low on-resistance (Rds(on)): Reduces conduction losses, thereby improving overall efficiency.
  • Fast switching speed: Minimizes switching losses, which allows for higher operating frequencies.
  • Avalanche rated: Provides added robustness against voltage spikes and other transient events.
  • Logic level drive: Simplifies integration with logic circuits and microcontrollers.
  • Surface mount package: Facilitates automated assembly and supports compact designs.

Benefits:

  • High efficiency: Lowers power dissipation, leading to cooler operation and longer battery life.
  • Improved thermal performance: Low Rds(on) reduces heat generation.
  • Simplified circuit design: Logic level drive eliminates the need for external driver components.
  • Compact solution: Surface mount package enables high-density board layouts.
  • Robustness: Avalanche rating offers protection against transient overvoltage conditions.

Additional Details:

The RQK0609CQDQSTL-E is designed with a gate-source voltage (Vgs) range compatible with logic-level control, simplifying integration with microcontrollers and digital circuits. Its fast switching characteristics and low gate charge facilitate efficient operation at high frequencies. The surface mount package offers enhanced thermal dissipation and streamlines the assembly process. It is manufactured to meet stringent quality standards, ensuring reliable performance in demanding applications.

For complete details on electrical characteristics, thermal performance, and package dimensions, please refer to the official datasheet. Proper thermal management and application design are critical for achieving optimal performance and reliability.

You May Also Be Interested in

Zilog
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess