EN
  • EN
  • DE

RQK0608BQDQSTL-E

Part No RQK0608BQDQSTL-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Silicon N Channel MOS FET Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 094018-RQK0608BQDQSTL-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RQK0608BQDQSTL-E CAD Model

Description

The RQK0608BQDQSTL-E is an N-channel MOSFET produced by Renesas Electronics America. This MOSFET is designed to deliver efficient power management in a variety of electronic applications, with a strong emphasis on low on-resistance and rapid switching capabilities. These features contribute to minimizing power loss and optimizing overall system performance. It is packaged for surface mounting, making it suitable for compact designs and automated assembly lines.

Applications:

  • DC-DC converters: Utilized in synchronous rectification to enhance efficiency in voltage regulation.
  • Load switching: Employed for controlling power to various components within electronic systems.
  • Power management in portable devices: Integrated into battery management systems for optimizing power consumption and extending battery life.
  • Motor control: Well-suited for driving small motors in diverse applications.

Features:

  • Low on-resistance (Rds(on)): Reduces conduction losses, improving overall efficiency.
  • Fast switching speed: Minimizes switching losses, enabling higher operating frequencies.
  • Avalanche rated: Offers enhanced robustness against voltage spikes and transient events.
  • Logic level drive: Simplifies integration with logic circuits and microcontrollers.
  • Surface mount package: Facilitates automated assembly and enables compact designs.

Benefits:

  • High efficiency: Lowers power dissipation, leading to cooler operation and longer battery life.
  • Improved thermal performance: Low Rds(on) reduces heat generation.
  • Simplified circuit design: Logic level drive minimizes the need for external driver components.
  • Compact solution: Surface mount package enables high-density board layouts.
  • Robustness: Avalanche rating provides protection against transient overvoltage conditions.

Additional Details:

The RQK0608BQDQSTL-E is designed with a gate-source voltage (Vgs) range that is compatible with logic-level control, making it easy to interface with microcontrollers and digital circuits. The device's fast switching characteristics and low gate charge allow for efficient operation at high frequencies. The surface mount package enhances thermal dissipation and streamlines the assembly process. It is manufactured to meet rigorous quality standards, ensuring reliable performance in demanding applications.

For complete information on electrical characteristics, thermal performance, and package dimensions, please consult the official datasheet. Proper thermal management and application design are essential for achieving optimal performance and reliability.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Zilog
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3315 $58.0125
425+ $0.2726 $115.8550
660+ $0.2645 $174.5700
905+ $0.2553 $231.0465
1,170+ $0.2472 $289.2240
1,565+ $0.2218 $347.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess