EN
  • EN
  • DE

RQA0004LXTL-E

Part No RQA0004LXTL-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Description Silicon N-Channel MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 298713-RQA0004LXTL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQA0004LXTL-E CAD Model

Description

The RQA0004LXTL-E is a P-channel MOSFET manufactured by Renesas Electronics America. It's designed for load switching and power management applications, where its low on-resistance (Rds(on)) and fast switching speed are crucial for efficient operation. This MOSFET is commonly used in various electronic systems to control power flow with minimal energy loss.

Applications:

  • Load Switching: Controlling power supply to various circuits and components.
  • Power Management: Regulating voltage and current in power supplies and DC-DC converters.
  • Motor Control: Driving small DC motors in portable devices.
  • Backlight Inverters: Providing the switching function in backlight circuits.
  • DC-DC Converters: Use as the switching element in step-up and step-down converters.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables efficient switching performance.
  • Low Gate Charge: Reduces the power required to drive the MOSFET.
  • Surface Mount Package: Allows for compact designs and automated assembly.

Benefits:

  • Improved Energy Efficiency: Low Rds(on) reduces power dissipation and improves overall system efficiency.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reliable Performance: Robust design ensures stable operation in demanding environments.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching applications.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, improving thermal management.

Technical Specifications: Key specifications for the RQA0004LXTL-E include: Drain-Source Voltage (Vds), Gate-Source Voltage (Vgs), Drain Current (Id), On-Resistance (Rds(on)), Gate Charge (Qg), and Operating Temperature Range. Consult the Renesas Electronics America datasheet for specific values.

This MOSFET is typically available in a small surface-mount package suitable for automated assembly. Proper gate drive circuitry is essential for optimal performance. This device is RoHS compliant.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess