EN
  • EN
  • DE

RKZ5.1B2KGP1

Part No RKZ5.1B2KGP1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295709-RKZ5.1B2KGP1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKZ5.1B2KGP1 CAD Model

Description

The RKZ5.1B2KGP1 is a Zener diode manufactured by Renesas Electronics America, specifically designed for voltage regulation and overvoltage protection in various electronic applications. This diode provides a stable voltage reference, protecting sensitive components from voltage surges and ensuring consistent performance. It is engineered for reliability and robustness in demanding environments.

Applications

  • Voltage Regulation: Maintaining stable voltage levels in power supplies and electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes.
  • Signal Clipping: Limiting voltage levels in signal processing circuits.
  • Power Supply Circuits: Ensuring stable output voltage in power supplies.
  • Automotive Electronics: Providing voltage regulation in automotive systems.

Features

  • Precise Zener Voltage: Accurate voltage regulation with a stable Zener voltage.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • Fast Response Time: Quickly responds to voltage changes and transients.
  • High Surge Capability: Withstands transient voltage surges without damage.
  • Compact Package: Small form factor for space-saving designs.

Benefits

  • Enhanced Circuit Protection: Protects electronic components from voltage-related damage.
  • Stable Voltage Reference: Provides a reliable voltage source for sensitive circuits.
  • Improved Circuit Reliability: Increases the overall reliability and lifespan of electronic devices.
  • Efficient Operation: Minimizes power consumption and improves energy efficiency.
  • Space-Saving Design: Enables compact and efficient circuit designs.

Additional Details

The RKZ5.1B2KGP1 is commonly used in applications where precise voltage regulation and transient voltage suppression are crucial. Its ability to maintain a constant voltage across its terminals when the reverse voltage exceeds its Zener voltage makes it an ideal component for protecting sensitive electronic devices from damage. The component's small size makes it suitable for use in various electronic devices where space is at a premium.

For optimal performance, it is essential to consult the manufacturer's datasheet to determine the specific operating conditions and limitations of the RKZ5.1B2KGP1. This includes information on power dissipation, surge current handling capability, and temperature coefficient. By following the recommended guidelines, designers can ensure that the Zener diode operates reliably and provides the intended protection in their circuits.

Typical applications include automotive electronics, industrial control systems, and consumer electronics where voltage regulation and transient voltage suppression are critical. Careful consideration of the diode's electrical characteristics and thermal management is essential for ensuring long-term reliability and optimal performance.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2,635+ $0.0219 $57.7065
6,670+ $0.0173 $115.3910
10,000+ $0.0173 $173.0000
14,290+ $0.0162 $231.4980
17,860+ $0.0162 $289.3320
23,080+ $0.0150 $346.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2635 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess