EN
  • EN
  • DE

RKZ3.3BKUP6

Part No RKZ3.3BKUP6
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295696-RKZ3.3BKUP6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKZ3.3BKUP6 CAD Model

Description

The RKZ3.3BKUP6 is a Transient Voltage Suppressor (TVS) diode manufactured by Renesas Electronics America, designed to protect sensitive electronic circuits from transient voltage events such as electrostatic discharge (ESD) and voltage surges. This component offers a fast response time and a high surge handling capability, making it suitable for a variety of applications needing overvoltage protection.

Applications:

  • Portable Electronics: Protection of smartphones, tablets, wearable devices, and other portable electronics from ESD and voltage transients.
  • Automotive Electronics: Safeguarding sensitive automotive systems, including ECUs, sensors, and infotainment systems, from voltage spikes and load dumps.
  • Industrial Equipment: Protection of control systems, power supplies, and communication interfaces in industrial automation and control applications.
  • Communication Interfaces: Surge protection for network ports, communication lines, and other communication interfaces.
  • Power Supplies: Protection of power supply circuits from voltage surges and transients.

Features:

  • Low Clamping Voltage: Minimizes voltage stress on protected components, ensuring their safe operation.
  • Fast Response Time: Quickly clamps transient voltages, providing rapid protection for downstream circuits.
  • High Surge Current Capability: Withstands high surge currents without degradation or failure.
  • Small Package Size: Allows for compact and space-efficient PCB designs.
  • AEC-Q101 Qualified: Suitable for automotive applications, ensuring high reliability and performance.
  • Lead-Free Construction: Compliant with environmental regulations and RoHS standards.

Benefits:

  • Improved System Reliability: Protects electronic circuits from damage caused by voltage surges and ESD.
  • Reduced Downtime: Prevents equipment failure and minimizes downtime, increasing overall system availability.
  • Extended Product Lifespan: Increases the longevity of electronic devices by protecting them from overvoltage stresses.
  • Cost-Effective Protection: Provides a cost-effective solution for overvoltage protection.
  • Simplified Design: Easy to integrate into circuit designs with minimal impact on board layout.

Additional Details:

The RKZ3.3BKUP6 has a reverse standoff voltage of 3.3V, making it suitable for protecting low-voltage circuits. The UP6 suffix denotes the package or quality grade. It provides unidirectional protection. Typically housed in a small surface-mount package like a SOD-323, it minimizes board space consumption. Detailed specifications on surge current ratings, clamping voltage, and operating temperature range can be found in the device’s datasheet. Designed for high-reliability applications, it meets stringent industry standards for performance and durability. It's a critical component for protecting modern low-voltage electronics from damage.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4749 $58.9960
100+ $1.2104 $121.0400
150+ $1.1723 $175.8450
205+ $1.1342 $232.5110
265+ $1.0973 $290.7845
355+ $0.9829 $348.9295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess