EN
  • EN
  • DE

RKV501KJR1Q

Part No RKV501KJR1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295649-RKV501KJR1Q
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKV501KJR1Q CAD Model

Description

The RKV501KJR1Q is a power MOSFET from Renesas Electronics America, designed for efficient power switching in a variety of applications. This MOSFET is characterized by its low on-resistance and fast switching speeds, which contribute to higher efficiency and reduced power losses in circuit designs.

Applications

  • DC-DC Converters: Used for voltage regulation and power conversion in numerous electronic devices.
  • Motor Control: Employed in controlling the speed and torque of electric motors in both industrial and consumer applications.
  • Power Supplies: An essential component in both linear and switching power supplies utilized in many electronic systems.
  • Inverters: Used in systems that convert DC power to AC power, such as UPS systems and renewable energy solutions.
  • Lighting Systems: Used in electronic ballasts and LED drivers to efficiently manage power in lighting applications.

Features

  • Low On-Resistance: Minimizes power loss and enhances energy efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Avalanche Energy: Offers enhanced reliability and robustness against voltage spikes.
  • Gate-Source Voltage Protection: Protects the device from overvoltage conditions.
  • Halogen-Free: Complies with environmental regulations.

Benefits

  • Improved Energy Efficiency: Reduces overall power consumption and lowers heat generation.
  • Enhanced System Reliability: Provides stable and dependable performance under diverse operating conditions.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Cost-Effective Solution: Offers an optimal balance of performance and price, suitable for various applications.
  • Environmentally Friendly: Meets environmental standards and regulations.

Additional Details

The RKV501KJR1Q is typically available in a surface-mount package, which facilitates automated assembly and reduces manufacturing costs. Designed to operate over a wide temperature range, it is suitable for both industrial and consumer applications. The device's gate charge is optimized for efficient switching, further reducing power loss. Its robust construction and protection features ensure long-term reliability and prevent damage from voltage transients and other electrical stresses. Consult the manufacturer's datasheet for specific technical specifications to ensure proper operation.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Broadcom Limited
Lowest to $0.8166
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess