EN
  • EN
  • DE

RKV500KKR1Q

Part No RKV500KKR1Q
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295642-RKV500KKR1Q
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKV500KKR1Q CAD Model

Description

The RKV500KKR1Q is a power MOSFET manufactured by Renesas Electronics America. It is engineered for efficient power switching in various electronic applications. It features low on-resistance and high-speed switching capabilities that contribute to higher efficiency and reduced power dissipation in circuit designs.

Applications

  • DC-DC Converters: Used in step-up or step-down voltage conversion for portable devices and power supplies.
  • Motor Drives: Enables efficient control and operation of electric motors in various applications.
  • Power Supplies: Crucial in designing efficient and reliable power supplies for computers, servers, and other electronic equipment.
  • Uninterruptible Power Supplies (UPS): Provides backup power in case of main power failure.
  • Lighting Systems: Controls and manages power in LED lighting and other advanced lighting solutions.

Features

  • Low On-Resistance (Rds(on)): Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Avalanche Energy: Offers enhanced durability and reliability against voltage spikes.
  • Gate-Source Voltage Protection: Prevents damage caused by overvoltage conditions.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits

  • High Efficiency: Reduces energy consumption and heat generation in power systems.
  • Enhanced Reliability: Provides stable and dependable performance in demanding environments.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Cost-Effective: Offers an optimal balance of performance and cost, making it suitable for a range of applications.
  • Improved Thermal Performance: Dissipates heat effectively, ensuring long-term stability.

Additional Details

The RKV500KKR1Q is designed with robust protection features to prevent damage from voltage transients and other electrical stresses. Its optimized gate charge allows for efficient switching and reduced power loss. This component is often used in applications where space is a constraint, thanks to its surface-mount package. For specific technical details, such as maximum voltage and current ratings, it is crucial to consult the manufacturer’s datasheet to ensure proper operation and avoid exceeding the device's limits.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,045+ $0.0566 $115.7470
3,195+ $0.0543 $173.4885
4,350+ $0.0531 $230.9850
5,685+ $0.0508 $288.7980
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess