EN
  • EN
  • DE

RJP4006AG

Part No RJP4006AG
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295463-RJP4006AG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP4006AG CAD Model

Description

The RJP4006AG is an N-channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Renesas. It is designed for high-voltage, high-current switching applications where efficient and reliable operation is required. IGBTs offer a combination of MOSFET-like gate control and bipolar transistor-like conduction characteristics.

Applications:

  • Inverters: Used in inverter circuits for converting DC power to AC power in applications such as UPS (Uninterruptible Power Supplies) and solar power inverters.
  • Power Factor Correction (PFC): Found in PFC circuits to improve the power factor of electronic equipment.
  • Induction Heating: Employed in induction heating appliances for precise temperature control.
  • Welding Machines: Used in welding machines for efficient power delivery and control.
  • Motor Drives: Suitable for motor drive applications in industrial equipment and appliances.

Features:

  • N-channel IGBT: Operates as an N-channel IGBT.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage (VCE(sat)), minimizing conduction losses and improving efficiency.
  • High Input Impedance: Provides high input impedance, simplifying gate drive circuitry.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Avalanche Capability: Designed to withstand avalanche energy, enhancing reliability.
  • TO-220 Package: Typically available in a TO-220 package for easy mounting and heat dissipation.

Benefits:

  • Improved Energy Efficiency: Low saturation voltage reduces power dissipation and improves overall efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat generation, simplifying thermal management.
  • Simplified Gate Drive: High input impedance simplifies the design of the gate drive circuit.
  • Increased System Reliability: Avalanche capability contributes to a more robust and reliable system.
  • Easy Mounting: TO-220 package facilitates easy mounting and heat sinking.

Additional Details:

The RJP4006AG's specific electrical characteristics, such as voltage and current ratings, gate threshold voltage, and switching times, should be verified in the manufacturer's datasheet. Proper gate drive design is crucial for optimal switching performance and protection of the IGBT. A snubber circuit may be necessary to suppress voltage spikes during switching. Appropriate heat sinking is essential to ensure that the IGBT operates within its specified temperature range.

You May Also Be Interested in

Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2490 $58.4820
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4994 $232.4442
120+ $2.4163 $289.9560
160+ $2.1668 $346.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess