EN
  • EN
  • DE

RJP4003ASA-00

Part No RJP4003ASA-00
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295459-RJP4003ASA-00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJP4003ASA-00 CAD Model

Description

The RJP4003ASA-00 is an N-channel IGBT (Insulated Gate Bipolar Transistor) from Renesas, designed for high-voltage, high-current switching applications. It provides a combination of high efficiency and robust performance.

Applications:

  • Inverters: Used in various inverter applications, including solar inverters, UPS (Uninterruptible Power Supplies), and general-purpose inverters.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve the power factor of electronic devices.
  • Induction Heating: Used in induction heating systems for efficient heating.
  • Welding Machines: Applied in welding machines for controlling power delivery.
  • Motor Drives: Used in motor drive systems for controlling electric motors.

Features:

  • N-channel IGBT: An N-channel insulated gate bipolar transistor.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage (VCE(sat)) to minimize conduction losses.
  • High Input Impedance: Offers high input impedance, simplifying gate drive circuit design.
  • Fast Switching Speed: Provides fast switching speeds suitable for high-frequency applications.
  • Avalanche Capability: Designed with avalanche capability for enhanced reliability.
  • TO-220 Package: Typically available in a TO-220 package for easy mounting and heat dissipation.

Benefits:

  • Improved Energy Efficiency: Low saturation voltage reduces power dissipation, leading to better energy efficiency.
  • Reduced Heat Generation: Lower power losses reduce heat generation, simplifying thermal management.
  • Simplified Gate Drive: High input impedance simplifies the design and implementation of gate drive circuits.
  • Enhanced System Reliability: Avalanche capability improves the overall reliability of the system.
  • Easy Mounting: TO-220 package allows for easy mounting and efficient heat sinking.

Additional Details:

Consult the manufacturer's datasheet for specific electrical characteristics of the RJP4003ASA-00, including voltage and current ratings, gate threshold voltage, and switching times. Proper gate drive design is essential for optimal switching performance and device protection. A snubber circuit may be needed to suppress voltage spikes during switching. Adequate heat sinking is crucial to ensure the IGBT operates within its specified temperature range.

You May Also Be Interested in

IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6713 $66.6852
9+ $13.6787 $123.1083
14+ $13.2513 $185.5182
19+ $12.8240 $243.6560
24+ $12.3966 $297.5184
32+ $11.1146 $355.6672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess