EN
  • EN
  • DE

RJP3054DPP

Part No RJP3054DPP
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295433-RJP3054DPP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP3054DPP CAD Model

Description

The RJP3054DPP is an N-channel IGBT (Insulated Gate Bipolar Transistor) from Renesas Electronics America. It combines the advantages of MOSFETs and bipolar transistors, offering high input impedance and low on-state conduction losses. This IGBT is designed for high-speed switching applications where efficiency and reliability are crucial.

Applications

  • Induction Heating (IH) Cookers: Used in the power inverter stage for efficient and precise temperature control.
  • Uninterruptible Power Supplies (UPS): Contributes to the high efficiency and reliable operation of UPS systems.
  • Power Factor Correction (PFC) Circuits: Improves the power factor, reducing energy waste and enhancing overall system efficiency.
  • Inverters: Suitable for various inverter applications requiring fast switching speeds.
  • Motor Control: Used in motor control circuits for precise and efficient motor speed regulation.

Features

  • High-Speed Switching: Designed for fast switching, minimizing switching losses and improving overall energy efficiency.
  • Low Saturation Voltage (VCE(sat)): Reduces conduction losses, leading to cooler operation and enhanced power efficiency.
  • High Input Impedance: Simplifies drive circuit design and reduces gate drive power requirements.
  • Integrated Fast Recovery Diode (FWD): Provides protection against reverse currents, enhancing the robustness of the device.
  • RoHS Compliant: Pb-free design, compliant with RoHS standards.

Benefits

  • Improved Energy Efficiency: Reduced switching and conduction losses contribute to higher energy efficiency in various applications.
  • Enhanced Reliability: Robust design and built-in FWD ensure dependable performance under demanding conditions.
  • Simplified Design: High input impedance simplifies the gate drive circuit design.
  • Reduced System Cost: Integrated FWD eliminates the need for an external diode, reducing overall cost.
  • Compact Size: Allows for smaller and more compact designs in applications such as IH cookers and UPS systems.

Specifications

The RJP3054DPP typically features a collector-emitter voltage (VCE) rating of 450V, a collector current (IC) rating in the range of 30A, and a gate-emitter voltage (VGE) rating of ±20V. The operating junction temperature ranges from -55°C to +150°C. Always refer to the specific datasheet revision for precise parameter values.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Coilcraft
Lowest to $2.3539
Coilcraft
Lowest to $1.3063
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess