EN
  • EN
  • DE

RJP3043DPE-00-J3

Part No RJP3043DPE-00-J3
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295419-RJP3043DPE-00-J3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJP3043DPE-00-J3 CAD Model

Description

The RJP3043DPE-00-J3 is a power MOSFET from Renesas Electronics America, designed for efficient power switching applications. It's part of Renesas' extensive portfolio of power management solutions, catering to a variety of industries including automotive, industrial, and consumer electronics. This device aims to minimize power loss and improve system performance overall.

Applications:

  • DC-DC converters: Used in voltage regulation circuits for efficient conversion of DC voltage levels.
  • Motor control circuits: Employed for controlling motor speed and torque in appliances, power tools, and automotive systems.
  • Power supplies: Implemented in power supplies for computers, servers, and other electronic devices to ensure stable and efficient power delivery.
  • Inverters: Utilized in inverters for converting DC power from batteries or solar panels into AC power for various applications.
  • LED Lighting: Used in LED lighting systems for efficient power management and stable light output.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency. Specific RDS(on) values are available in the datasheet, leading to reduced heat generation.
  • Fast switching speed: Allows rapid switching transitions, reducing switching losses and improving efficiency, especially in high-frequency applications.
  • Avalanche ruggedness: Provides robustness against voltage transients and inductive loads, enhancing reliability in demanding applications.
  • Logic level drive: Compatible with logic-level control signals, simplifying interfacing with microcontrollers and other control devices.
  • RoHS compliant: Meets environmental standards, ensuring compliance with regulations restricting hazardous substances.

Benefits:

  • High efficiency: Reduces power consumption and heat generation, leading to energy savings and improved system performance.
  • Reliable operation: Offers stable and dependable performance, ensuring consistent operation and minimizing downtime.
  • Compact design: Enables miniaturization of power electronic circuits, allowing for smaller and more integrated systems.
  • Simplified design: Facilitates easier integration into existing circuits and systems, reducing design complexity and development time.
  • Improved thermal management: Reduces heat dissipation, allowing for smaller heat sinks or even fanless operation in some applications.

Additional Details:

The RJP3043DPE-00-J3 typically comes in a surface-mount package (e.g., TO-252 or similar), which is suitable for automated assembly and high-density board layouts. The device's gate threshold voltage (VGS(th)) is designed to be compatible with standard logic levels, making it easy to drive directly from microcontrollers or other digital circuits. The maximum drain-source voltage (VDS) and continuous drain current (ID) are key parameters to consider when selecting this MOSFET for a particular application, and these values can be found in the manufacturer's datasheet. The operating temperature range is also a critical factor, as it determines the device's suitability for various environmental conditions.

This MOSFET is manufactured using Renesas' advanced process technology, which ensures consistent performance and high reliability. Renesas Electronics America provides comprehensive technical support and documentation, including datasheets, application notes, and simulation models, to assist designers in implementing this device effectively in their applications. The device's characteristics are thoroughly tested and specified to guarantee reliable operation under various operating conditions.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sierra Wireless
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0792 $58.5048
46+ $2.5260 $116.1960
71+ $2.4474 $173.7654
98+ $2.3678 $232.0444
127+ $2.2892 $290.7284
169+ $2.0524 $346.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess