EN
  • EN
  • DE

RJK6026DPP-MZ-T1

Part No RJK6026DPP-MZ-T1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295392-RJK6026DPP-MZ-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK6026DPP-MZ-T1 CAD Model

Description

The RJK6026DPP-MZ-T1 is a power MOSFET manufactured by Renesas Electronics America. It is designed for use in high-efficiency power switching applications requiring minimal losses and robust performance.

Applications

  • Power Supplies
  • DC-DC Converters
  • Inverters
  • Motor Control
  • Lighting Systems

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
  • High-Speed Switching: Reduces switching losses, enabling high-frequency operation.
  • Avalanche Capability: Provides robust performance under transient conditions.
  • Excellent Gate Charge Characteristics: Optimizes gate drive requirements.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and heat generation.
  • Enhanced System Reliability: Offers stable performance in demanding applications.
  • Compact Design: Allows for smaller and more efficient power supply designs.
  • Reduced System Cost: Optimizes component count and minimizes board space.
  • Environmentally Friendly: Compliant with RoHS standards.

Additional Details

The RJK6026DPP-MZ-T1 features low on-resistance and fast switching speeds, contributing to reduced conduction and switching losses. Its high avalanche energy rating ensures ruggedness and reliability in demanding power applications. The optimized gate charge characteristics ensure efficient gate driving, further enhancing overall system performance. Specific electrical parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)) are critical for precise application design. Consult the manufacturer's datasheet for these details. This MOSFET is commonly used in synchronous rectification, power management ICs, and other high-efficiency power conversion systems where low conduction losses and fast switching are essential. Its efficient thermal management capabilities also aid in maintaining performance and reliability. The “MZ-T1” suffix likely refers to specific packaging or testing variations.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8526 $64.8410
80+ $1.5200 $121.6000
120+ $1.4726 $176.7120
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2347 $351.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess