EN
  • EN
  • DE

RJK6009DPP-M0#T2

Part No RJK6009DPP-M0#T2
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Nch Single Power Mosfet 600V 18A 480Mohm To-220FlDg)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007498-RJK6009DPP-M0#T2
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJK6009DPP-M0#T2 CAD Model

Description

The RJK6009DPP-M0#T2 is a high-voltage N-channel MOSFET manufactured by Renesas Electronics America. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance, fast switching speeds, and robust avalanche ruggedness. It is commonly used in power supplies, motor drives, and inverter circuits.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as a switching element in SMPS circuits for voltage regulation and power conversion.
  • Motor Drives: Provides efficient and precise control in motor drive applications.
  • Inverters: Used in inverter circuits to convert DC voltage to AC voltage.
  • Lighting Ballasts: Improves the efficiency and reliability of electronic lighting ballasts.
  • Uninterruptible Power Supplies (UPS): Provides reliable power switching in UPS systems.

Features:

  • N-Channel MOSFET: Provides efficient power switching with low on-resistance.
  • High Voltage Rating: Enables use in high-voltage power applications.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Avalanche Ruggedness: Withstands high avalanche energy without damage.
  • Pb-Free Package: Compliant with environmental regulations.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speed reduce power losses, improving overall system efficiency.
  • Enhanced Reliability: Avalanche ruggedness and robust design ensure reliable operation in demanding applications.
  • Simplified Thermal Management: Low power dissipation reduces the need for extensive cooling solutions.
  • Reduced Component Count: High performance characteristics allow for a reduction in the number of components in the circuit.
  • Improved Power Density: High efficiency enables the design of smaller and more compact power electronic systems.

Technical Specifications:

Typical specifications for the RJK6009DPP-M0#T2 N-channel MOSFET include:

  • Drain-Source Voltage (VDSS): 600 V
  • Gate-Source Voltage (VGSS): ±30 V
  • Continuous Drain Current (ID): Determined by the case temperature (Tc=25°C) and specified in Amperes.
  • On-Resistance (RDS(on)): Specified in Ohms at a specific VGS and ID.
  • Total Gate Charge (Qg): Specified in nanoCoulombs (nC).
  • Operating Junction Temperature (Tj): 150 °C
  • Package Type: TO-220

Refer to the official Renesas Electronics America datasheet for the RJK6009DPP-M0#T2 for precise and detailed specifications.

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
World Produts Inc.
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess