EN
  • EN
  • DE

RJK5013DPK

Part No RJK5013DPK
Manufacturer Renesas Electronics America
Catalog FETs - Single
Description Silicon N Channel MOS FET High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183129-RJK5013DPK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RJK5013DPK CAD Model

Description

The RJK5013DPK is a power MOSFET manufactured by Renesas Electronics America. This MOSFET is engineered for high-efficiency switching applications, offering optimized performance and reliability for various power management systems.

Applications

  • Power Supplies
  • DC-DC Converters
  • Inverters
  • Motor Control Systems
  • Lighting Control

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving efficiency.
  • High-Speed Switching: Minimizes switching losses, enabling high-frequency operation.
  • Avalanche Capability: Provides robust performance under transient conditions.
  • Excellent Gate Charge Characteristics: Facilitates efficient gate driving.
  • RoHS Compliant: Environmentally friendly, adhering to environmental regulations.

Benefits

  • Improved Energy Efficiency: Reduces power consumption and heat generation.
  • Enhanced System Reliability: Offers stable and consistent performance in demanding environments.
  • Compact Design: Enables smaller and more efficient power system designs.
  • Cost-Effective Solution: Delivers optimal performance while minimizing system expenses.
  • Environmentally Responsible: Complies with environmental standards for reduced impact.

Additional Details

The RJK5013DPK is characterized by its low on-resistance (RDS(on)) and fast switching speeds, which are crucial for minimizing both conduction and switching losses. Its high avalanche energy rating ensures robust performance and the ability to withstand transient voltage spikes. The optimized gate charge characteristics facilitate efficient gate driving, further enhancing overall system efficiency. Key electrical parameters such as drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)) are vital for precise application design and performance prediction. These parameters are generally detailed in the manufacturer's datasheet. The device is commonly used in high-power applications, including inverters, motor control systems, and power supplies, where high efficiency and reliability are essential. The combination of low RDS(on) and fast switching allows for reduced heat dissipation and improved thermal management, leading to a longer lifespan and enhanced reliability of the entire system. The device’s robust design and efficient performance make it suitable for demanding applications requiring consistent and stable operation.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess