EN
  • EN
  • DE

RJK03N2DPA-00#J5A

Part No RJK03N2DPA-00#J5A
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Built In Sbd N Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 40 A
Drain to Source Voltage (Vdss) 30 V
Input Capacitance 4.69 nF
Max Power Dissipation 35 W
Mount Surface Mount
Packaging Tape & Reel (TR)
Rds On Max 4 mΩ
RoHS Compliant
Win Source Part Number 1088462-RJK03N2DPA-00#J5A
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RJK03N2DPA-00#J5A CAD Model

Description

The RJK03N2DPA-00#J5A is a power MOSFET manufactured by Renesas Electronics America, designed for efficient power switching in a variety of applications. It is characterized by low on-resistance and high-speed switching, making it suitable for use in power supplies, motor control, and DC-DC converters. This device is built to deliver reliable performance in demanding environments.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion for electronic devices.
  • Motor Control: Employed in controlling motor speed and torque in various applications.
  • Power Supplies: Suitable for use in both linear and switching power supplies.
  • LED Lighting: Used in LED drivers and lighting control circuits.
  • Battery Management Systems: Integrated in charging and discharging circuits for battery-powered devices.

Features:

  • Low On-Resistance (RDS(on)): Reduces power loss and improves efficiency.
  • High-Speed Switching: Enables fast and efficient switching operation.
  • Logic Level Drive: Allows easy interfacing with microcontrollers and digital logic circuits.
  • Surface Mount Package: Facilitates efficient PCB assembly and compact design.
  • Avalanche Capability: Provides protection against voltage spikes and ensures device reliability.

Benefits:

  • Increased Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced System Reliability: Provides robust performance and protection against voltage transients.
  • Simplified Circuit Design: Enables easier integration into various electronic systems.
  • Reduced Heat Dissipation: Minimizes heat generation, improving overall system performance.
  • Compact Size: Allows for dense packaging and smaller product footprint.

The RJK03N2DPA-00#J5A comes in a surface-mount package, making it suitable for automated assembly processes. Its low on-resistance minimizes power losses, enhancing overall system efficiency and reducing heat dissipation. The high-speed switching capability enables efficient operation in high-frequency applications. Furthermore, the avalanche capability ensures protection against voltage spikes, adding to the device's robustness. The logic level drive simplifies interfacing with microcontrollers, streamlining circuit design and reducing the need for external components. This MOSFET is designed to provide reliable and efficient performance in a wide range of applications.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Panjit
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess