EN
  • EN
  • DE

RJK0215DPA

Part No RJK0215DPA
Manufacturer Renesas Electronics America
Catalog Misc Products
Description Silicon N Channel Power MOS FET with Schottky Barrier Diode High Speed Power Switching
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835486-RJK0215DPA
Ultra Librarian 3D Model Ultra Librarian RJK0215DPA CAD Model

Description

The RJK0215DPA is a silicon N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Renesas Electronics. It is designed for a variety of power switching applications, offering a balance of low on-state resistance, fast switching speeds, and robust performance. This MOSFET is particularly well-suited for use in DC-DC converters, load switches, and other power management circuits where efficiency and reliability are critical.

Applications:

  • DC-DC Converters: Used extensively in buck, boost, and buck-boost converters for voltage regulation in various electronic devices.
  • Load Switches: Efficiently controlling power to different loads within a system, reducing standby power consumption.
  • Power Management Circuits: Implementing power distribution and control in portable devices, power supplies, and battery management systems.
  • Motor Control: Low-power motor control applications, such as in small fans or actuators.
  • LED Lighting: Driving LEDs in lighting applications, ensuring efficient and stable operation.

Features:

  • Low On-State Resistance (RDS(on)): Minimizes conduction losses, leading to improved efficiency and reduced heat generation.
  • Fast Switching Speed: Reduces switching losses, enabling higher operating frequencies and improved performance.
  • Low Gate Charge (Qg): Simplifies gate drive requirements and reduces the power needed to switch the device.
  • Avalanche Capability: Enhances robustness against voltage transients and overvoltage conditions.
  • Surface Mount Package: Allows for efficient PCB assembly and reduces board space requirements.

Benefits:

  • Improved Energy Efficiency: Lower conduction and switching losses translate to higher energy efficiency in power electronic systems.
  • Reduced Heat Dissipation: Minimizing power loss leads to less heat generation, simplifying thermal management and improving reliability.
  • Compact System Design: Small surface mount package enables compact and space-saving designs.
  • Simplified Gate Drive: Lower gate charge reduces the complexity and cost of the gate drive circuitry.
  • Enhanced System Reliability: Robust design and avalanche capability contribute to the overall reliability and longevity of the system.

Additional Details:

The RJK0215DPA typically features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating suitable for its intended applications. The gate-source voltage (VGS) is typically rated at ±20V. It is commonly available in a surface-mount package, such as a SOP (Small Outline Package) or similar. Important parameters to consider when using the RJK0215DPA include the threshold voltage (Vth), gate-source capacitance (Cgs), and drain-source capacitance (Cds), which impact switching performance and gate drive requirements. Refer to the Renesas datasheet for comprehensive specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability. The datasheet will also provide detailed information on the typical and maximum RDS(on) values at various gate voltages and temperatures.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess