EN
  • EN
  • DE

RJH65T14DPQ-A0#T0

Part No RJH65T14DPQ-A0#T0
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT TRENCH 650V 100A TO247A / Trans IGBT Chip N-CH 650V 100A 250000mW Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Packaging Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Maximum) 650V
Current - Collector (Ic) (Maximum) 100A
Vce(on) (Maximum) @ Vge, Ic 1.75V @ 15V, 50A
Power - Max 250W
Switching Energy 1.3mJ (on), 1.2mJ (off)
Input Type Standard
Gate Charge 80nC
Td (on/off) @ 25°C 38ns/125ns
Test Condition 400V, 50A, 10 Ohm, 15V
Reverse Recovery Time (trr) 250ns
Operating Temperature Range 175°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247A
Win Source Part Number 793211-RJH65T14DPQ-A0#T0
Popularity Medium
Supply and Demand Status Limited
Family Name RJH65T14DPQ-A0#T0
Introduction Date April 01, 2015
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian RJH65T14DPQ-A0#T0 CAD Model

Description

The RJH65T14DPQ-A0#T0 from Renesas Electronics America is a Trench IGBT with a power of 250W.

  • Reverse Recovery Time: 250ns
  • Package: TO-247-3
  • Gate Charge: 80nC
  • Current Collector (Ic) (maximum): 100A
  • Voltage Collector-Emitter Breakdown (maximum): 650V
  • Operating Temperature Range: 175°C (TJ)
  • Supply and Demand Status: limited
  • Application: discrete semiconductor products

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7458 $52.3740
70+ $1.4325 $100.2750
110+ $1.3877 $152.6470
150+ $1.3430 $201.4500
195+ $1.2982 $253.1490
260+ $1.1639 $302.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess