EN
  • EN
  • DE

RJH60M3DPE-00#J3

Part No RJH60M3DPE-00#J3
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description IGBT 600V 35A 113W LDPAK / IGBT Trench 600 V 35 A 113 W Surface Mount LDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Renesas Electronics America Inc
Package Tape & Reel
Product Status Obsolete
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 35 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 17A
Power - Max 113 W
Switching Energy 290µJ (on), 290µJ (off)
Input Type Standard
Gate Charge 60 nC
Td (on/off) @ 25°C 38ns/90ns
Test Condition 300V, 17A, 5Ohm, 15V
Reverse Recovery Time (trr) 90 ns
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-83
Supplier Device Package LDPAK
Base Product Number RJH60M
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names RJH60M3DPE00J3,RJH60M3DPE-00#J3DKR,RJH60M3DPE-00#J3TR,RJH60M3DPE-00#J3CT
Standard Package 1,000
Win Source Part Number 1190866-RJH60M3DPE-00#J3
Ultra Librarian 3D Model Ultra Librarian RJH60M3DPE-00#J3 CAD Model

Description

The Renesas Electronics America electronic component with the Win Source Part Number 1190866-RJH60M3DPE-00#J3 is an IGBT transistor that falls under the category of discrete semiconductor products.

  • Manufacturer: Renesas Electronics America
  • Maximum Power: 113 W
  • Collector Current: 35 A
  • Voltage Collector Emitter Breakdown: 600 V
  • IGBT Type: Trench
  • Switching Energy (on): 290µJ
  • Switching Energy (off): 290µJ
  • Gate Charge: 60 nC
  • Package/Case: SC-83
  • Supplier Device Package: LDPAK
  • Operating Temperature Range: 150°C (TJ)

You May Also Be Interested in

IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess