EN
  • EN
  • DE

RJE0607JSP-00#JO

Part No RJE0607JSP-00#JO
Manufacturer Renesas Electronics America
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10
Reference case SOP8
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 748687-RJE0607JSP-00#JO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJE0607JSP-00#JO CAD Model

Description

The RJE0607JSP-00#JO is a power MOSFET manufactured by Renesas Electronics America. This device is designed for high-efficiency switching applications, delivering low on-resistance and fast switching speeds. It is commonly used in power supplies, motor control circuits, and DC-DC converters.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Load Switches
  • Power Management Systems

Features

  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances performance.
  • High Avalanche Capability: Provides robust protection against voltage spikes.
  • Surface Mount Package: Allows for efficient PCB assembly.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Increased Energy Efficiency: Reduces power consumption and operating costs.
  • Improved System Performance: Enhances the overall efficiency and responsiveness of the system.
  • Enhanced System Reliability: Provides robust protection against voltage transients.
  • Simplified Board Assembly: Facilitates automated manufacturing processes.
  • Environmentally Friendly: Complies with RoHS directives.

Technical Specifications

Key specifications include drain-source voltage (Vds), gate-source voltage (Vgs), drain current (Id), on-resistance (Rds(on)), and gate charge (Qg). Detailed specifications can be found in the Renesas datasheet for the RJE0607JSP-00#JO.

The RJE0607JSP-00#JO MOSFET is frequently used in switching power supplies to regulate voltage and current efficiently. Its low on-resistance minimizes power losses due to conduction, resulting in higher overall efficiency. The fast switching speed reduces losses during switching transitions, further improving performance. Its high avalanche capability provides protection against voltage spikes that can occur during switching, enhancing the reliability of the power supply. In motor control circuits, the MOSFET is used to control the speed and torque of the motor. Its fast switching speed and low on-resistance allow for precise and efficient motor control. The surface mount package simplifies board assembly, making it easier to integrate the MOSFET into the circuit design. This MOSFET is designed to provide high performance, efficiency, and reliability in a variety of power electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess