EN
  • EN
  • DE

RD74LVC245BTELLE

Part No RD74LVC245BTELLE
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Transceiver
RoHS Compliant
Win Source Part Number 972952-RD74LVC245BTELLE
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD74LVC245BTELLE CAD Model

Description

The RD74LVC245BTELLE is an octal bus transceiver manufactured by Renesas Electronics America. It is a high-performance, low-voltage CMOS device designed for bidirectional data transfer between two buses.

Applications:

  • Data Bus Interface: Used as a transceiver in microprocessor and microcontroller systems for data bus communication.
  • Memory Interfacing: Provides buffering and isolation between memory and the CPU.
  • Peripheral Device Interfacing: Facilitates data transfer between a microprocessor and peripheral devices such as printers, scanners, and displays.
  • Level Translation: Can be used to translate between different voltage levels in a digital system.
  • Isolation and Buffering: Provides isolation and buffering of data signals to improve system performance and reliability.

Features:

  • Bidirectional Data Transfer: Allows data to be transmitted in either direction between two buses.
  • High-Speed Operation: Offers fast propagation delays for high-speed data transfer.
  • Low Voltage Operation: Operates at low voltage levels (typically 3.3V or 5V).
  • Three-State Outputs: Provides three-state outputs for bus isolation.
  • Octal Configuration: Provides eight independent channels for data transfer.

Benefits:

  • Improved System Performance: High-speed operation enhances the overall performance of the system.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption.
  • Enhanced Bus Isolation: Three-state outputs provide effective bus isolation.
  • Versatile Application: Can be used in a wide range of data transfer applications.
  • Simplified Design: Octal configuration simplifies circuit design and reduces component count.

Additional Details:

The RD74LVC245BTELLE transceiver features a direction control input that determines the direction of data flow. An output enable input controls the state of the outputs, allowing them to be enabled or disabled for bus isolation. It typically features a wide operating temperature range. It is designed to be compatible with other LVC (Low Voltage CMOS) logic devices. It is available in a variety of packages, including surface mount and through-hole options. The detailed specifications, including propagation delays, supply voltage range, and operating temperature range, can be found in the manufacturer's datasheet. The device provides significant drive capability for driving heavily loaded buses.

You May Also Be Interested in

Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Essentra Components
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2835 $69.8505
6+ $19.1045 $114.6270
9+ $18.5074 $166.5666
12+ $17.9104 $214.9248
15+ $17.3134 $259.7010
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,522 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess