EN
  • EN
  • DE

RD3CYDT08CMH1

Part No RD3CYDT08CMH1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 292114-RD3CYDT08CMH1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD3CYDT08CMH1 CAD Model

Description

The RD3CYDT08CMH1 is a transient voltage suppressor (TVS) diode manufactured by Renesas Electronics America. It's designed to safeguard sensitive electronic circuits from the harmful effects of voltage transients caused by electrostatic discharge (ESD), lightning strikes, and inductive load switching. This diode offers fast response times and low clamping voltages to ensure optimal protection for downstream components.

Applications

  • Automotive Electronics: Protecting automotive control units (ECUs), sensors, and communication interfaces from voltage surges and ESD.
  • Industrial Automation: Safeguarding programmable logic controllers (PLCs), motor drives, and other industrial equipment from transient voltage events.
  • Telecommunications Equipment: Protecting telecom infrastructure from lightning strikes and other voltage surges.
  • Consumer Electronics: Providing ESD protection for smartphones, tablets, laptops, and other portable devices.
  • Medical Devices: Ensuring the reliable operation of medical equipment by protecting sensitive components from voltage transients.

Features

  • Low Clamping Voltage: Minimizes the voltage stress on protected components during transient events, preventing damage.
  • Fast Response Time: Quickly clamps transient voltages, ensuring timely protection against surges.
  • High Surge Capability: Withstands high surge currents without degradation, providing robust protection in harsh environments.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • RoHS Compliance: Meets environmental regulations for hazardous substances, ensuring eco-friendly operation.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by transient voltage events, increasing overall system reliability.
  • Reduced Downtime: Prevents equipment failures due to voltage surges, minimizing downtime and associated maintenance costs.
  • Extended Product Lifespan: Safeguards electronic components, extending the operational life of the product.
  • Improved Safety: Reduces the risk of electrical hazards caused by transient voltage events.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting electronic equipment from voltage surges.

Additional Details

The RD3CYDT08CMH1 is characterized by its reverse standoff voltage, clamping voltage, and peak pulse current. Specific values for these parameters may vary slightly depending on the specific application requirements. This TVS diode is typically available in a surface-mount package, which simplifies assembly onto printed circuit boards. It's designed for unidirectional protection, meaning it clamps voltage transients in one direction. The diode's robust construction ensures reliable performance in a wide range of operating conditions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess