EN
  • EN
  • DE

RD30FM-T1

Part No RD30FM-T1
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 291999-RD30FM-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD30FM-T1 CAD Model

Description

The RD30FM-T1 is a silicon epitaxial planar type zener diode manufactured by Renesas Electronics America. Zener diodes are semiconductor devices designed to operate in the reverse breakdown region, providing a stable voltage reference for various applications. The RD30FM-T1 is designed to provide a zener voltage of approximately 30V.

Applications

  • Voltage Regulation: Used in power supplies and other electronic circuits to maintain a stable output voltage.
  • Overvoltage Protection: Protects sensitive components from damage caused by voltage spikes or surges.
  • Reference Voltage Generation: Provides a stable reference voltage for analog circuits and measurement systems.
  • Clipping Circuits: Limits the maximum voltage of a signal to a specific level.
  • Surge Protection: Absorbs transient voltages to protect electronic circuits from damage.

Features

  • Zener Voltage: Typically around 30V. The 'RD' designates it as a Zener diode, and '30' indicates the Zener voltage.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse biased below the Zener voltage.
  • Sharp Breakdown Characteristic: Provides a well-defined Zener voltage for precise regulation.
  • Epitaxial Planar Structure: Offers improved performance and reliability compared to older Zener diode technologies.
  • Small Package Size: Suitable for space-constrained applications. The specific package (FM) needs datasheet verification.

Benefits

  • Precise Voltage Control: Ensures a stable and reliable voltage supply for electronic circuits.
  • Component Protection: Prevents damage to sensitive components from overvoltage conditions.
  • Improved Circuit Stability: Enhances the overall performance and reliability of electronic systems.
  • Simplified Circuit Design: Simplifies voltage regulation and protection circuits.
  • Cost-Effective Solution: Provides a low-cost solution for voltage regulation and transient suppression.

The '-T1' suffix often indicates specific packaging or taping options for automated assembly. For detailed specifications, such as power dissipation, operating temperature range, and package dimensions, consult the device's datasheet. It's crucial to refer to the datasheet for accurate and up-to-date information when using this component in a design.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8956 $57.9120
49+ $2.3758 $116.4142
76+ $2.3019 $174.9444
104+ $2.2268 $231.5872
135+ $2.1529 $290.6415
180+ $1.9300 $347.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,620 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess