EN
  • EN
  • DE

RD18P-T1-AZ-B

Part No RD18P-T1-AZ-B
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001440-RD18P-T1-AZ-B
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD18P-T1-AZ-B CAD Model

Description

The Renesas RD18P-T1-AZ-B is a silicon RF power MOSFET designed for high-frequency power amplification. This transistor is commonly used in various communication and industrial applications, offering a combination of high gain, efficiency, and reliability. It is specifically optimized for operation in the VHF and UHF frequency ranges.

Applications:

  • VHF/UHF Power Amplifiers
  • Mobile Radio Systems
  • Industrial Heating Equipment
  • Medical RF Devices
  • Broadcast Transmitters

Features:

  • High Power Gain
  • High Efficiency
  • Low Input Capacitance
  • Excellent Thermal Stability
  • Gold Metallization for enhanced reliability
  • RoHS Compliant

Benefits:

  • Improved amplifier performance due to high gain and efficiency.
  • Reduced power consumption and heat dissipation.
  • Easier impedance matching because of low input capacitance.
  • Stable operation over a wide range of temperatures.
  • Long-term reliability in demanding applications.

Additional Details:

The RD18P-T1-AZ-B is a P-channel MOSFET. It's designed to operate with a supply voltage typically around 12.5V. The device can deliver an output power of approximately 18W at a specified frequency. The input impedance is carefully controlled to simplify matching network design. It's packaged in a surface-mount package designed for automated assembly processes. The transistor's gold metallization enhances its resistance to electromigration and corrosion, ensuring high reliability in challenging environments. The enhanced thermal design allows efficient heat dissipation, contributing to long-term stability. It meets the requirements of lead-free soldering and RoHS compliance.

This MOSFET provides a cost-effective solution for high-frequency power amplification. Its high gain and efficiency minimize the need for complex driver stages, simplifying system design. The excellent thermal stability ensures consistent performance, even under varying load conditions. Its robust construction and gold metallization make it suitable for demanding industrial and communication applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess