EN
  • EN
  • DE

JFM38A1A-EL04-4F

Part No JFM38A1A-EL04-4F
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Catalog OEM Parts (J - L)
Description 1G RJ45 2X1 W/led
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066303-JFM38A1A-EL04-4F
Categories OEM Parts(J-L)
Manufacturer Foxconn Optical Interconnect Technology, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JFM38A1A-EL04-4F CAD Model

Description

The JFM38A1A-EL04-4F is likely a fiber optic transceiver module manufactured by Foxconn Optical Interconnect Technology, Inc. Similar to other JFM-series modules, it is designed for high-speed data transmission over fiber optic cables. The 'JFM' prefix typically indicates a Foxconn Fiber Module.

Applications

  • Data centers: Supports high-speed interconnects for servers, switches, and storage.
  • Telecommunications: Enables long-distance data transmission in optical networks.
  • Enterprise networking: Provides high-bandwidth connectivity within corporate networks.
  • Cloud computing: Facilitates fast data transfer between cloud servers and users.
  • Video streaming: Supports high-resolution video transmission with minimal latency.

Features

  • High-speed data transmission: Supports data rates of 10 Gbps or higher.
  • Long-distance reach: Transmits data over extended distances with minimal signal loss.
  • Low power consumption: Reduces energy usage and heat generation.
  • Compact form factor: Allows for high port density in networking equipment.
  • Hot-pluggable design: Enables easy installation and replacement without system downtime.

Benefits

  • Increased network capacity: Enables higher data throughput for demanding applications.
  • Extended network reach: Facilitates long-distance communication without repeaters.
  • Reduced operating costs: Low power consumption lowers energy bills.
  • Simplified maintenance: Hot-pluggable design minimizes downtime during maintenance.
  • Improved scalability: Compact form factor allows for denser port configurations as networks grow.

Specifications

Since detailed specifications are model-specific, general specifications are as follows. Always verify with the datasheet:

  • Data Rate: Probably 10Gbps or 40Gbps.
  • Wavelength: Common wavelengths include 850nm, 1310nm, and 1550nm.
  • Fiber Compatibility: Supports single-mode or multi-mode fiber optic cables.
  • Transmission Range: Varies from several hundred meters to kilometers, depending on fiber and data rate.
  • Connector Type: LC or MPO connectors.
  • Power Consumption: Typical power consumption is between 1W and 3W.
  • Operating Temperature: Typically operates within commercial temperature ranges (e.g., 0°C to 70°C).

Consult the official Foxconn Optical Interconnect Technology datasheet for the JFM38A1A-EL04-4F to obtain the most accurate specifications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess