EN
  • EN
  • DE

R8A77800NBGV

Part No R8A77800NBGV
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835024-R8A77800NBGV
Ultra Librarian 3D Model Ultra Librarian R8A77800NBGV CAD Model

Description

The R8A77800NBGV is a high-performance system-on-chip (SoC) from Renesas Electronics America, designed for automotive applications, particularly in-vehicle infotainment (IVI) systems and advanced driver-assistance systems (ADAS). This SoC integrates multiple processing cores and peripherals to deliver substantial computing power and versatile connectivity options.

Applications:

  • In-Vehicle Infotainment (IVI) systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Digital Cockpits
  • Navigation Systems
  • Automotive Gateways

Features:

  • High-performance CPU cores (e.g., ARM Cortex-A series) for application processing.
  • GPU (Graphics Processing Unit) for advanced graphics rendering and display capabilities.
  • Dedicated hardware accelerators for video decoding and encoding.
  • Extensive connectivity interfaces, including Ethernet, USB, CAN, and MOST.
  • Memory interfaces supporting DDR memory for high-speed data access.
  • Integrated security features to protect against unauthorized access and cyber threats.
  • Power management features to optimize energy consumption.

Benefits:

  • Enhanced user experience in IVI systems through smooth graphics and responsive performance.
  • Improved ADAS functionality with real-time processing of sensor data.
  • Reduced system cost and complexity by integrating multiple functions into a single chip.
  • Increased system reliability through robust design and automotive-grade qualification.
  • Faster time-to-market with comprehensive software and development tools.

Additional Details:

The R8A77800NBGV typically includes a multi-core ARM Cortex-A processor, which provides the main processing power for the system. The integrated GPU supports high-resolution displays and complex graphics rendering, essential for modern automotive infotainment systems. Hardware accelerators for video decoding and encoding ensure smooth playback of multimedia content. The SoC also features a wide range of communication interfaces, including Ethernet, USB, CAN, and MOST, enabling seamless connectivity with other automotive systems and external devices. The integrated security features protect against unauthorized access and cyber threats, ensuring the safety and security of the vehicle. The power management features optimize energy consumption, extending battery life and reducing the overall power footprint of the system.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2282 $58.1076
44+ $2.6496 $116.5824
68+ $2.5664 $174.5152
94+ $2.4833 $233.4302
121+ $2.4012 $290.5452
161+ $2.1529 $346.6169
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess