EN
  • EN
  • DE

R8A01025FP

Part No R8A01025FP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087533-R8A01025FP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R8A01025FP CAD Model

Description

The R8A01025FP is a system power management IC (PMIC) from Renesas Electronics. It's designed to efficiently manage power distribution and optimize energy consumption in a variety of applications. Typically used in embedded systems, portable devices, and other power-sensitive applications, the R8A01025FP offers a versatile solution for voltage regulation, power sequencing, and battery management.

Applications:

  • Embedded systems
  • Portable devices
  • Industrial control equipment
  • Automotive applications
  • Power supplies
  • Battery-powered devices

Features:

  • Multiple Voltage Rails: Provides multiple output voltage rails to power different components in a system.
  • High Efficiency: Designed for high efficiency to minimize power loss and extend battery life.
  • Power Sequencing: Offers power sequencing capabilities to ensure proper startup and shutdown of different voltage rails.
  • Over-Voltage and Over-Current Protection: Includes protection features to prevent damage from over-voltage and over-current conditions.
  • Thermal Protection: Features thermal protection to prevent overheating and ensure reliable operation.
  • I2C Interface: Allows for easy configuration and monitoring via an I2C interface.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • Improved Power Efficiency: High efficiency reduces power consumption and extends battery life.
  • Simplified Power Management: Integrated features simplify power management design and reduce component count.
  • Enhanced System Reliability: Protection features prevent damage from voltage and current fluctuations.
  • Flexible Configuration: I2C interface allows for easy configuration and monitoring.
  • Reduced Board Space: Compact package minimizes board space requirements.

Additional Details:

The R8A01025FP supports a wide input voltage range and can generate multiple output voltages with high accuracy. It includes features such as soft-start, current limiting, and short-circuit protection. The I2C interface allows for dynamic voltage scaling, enabling further optimization of power consumption. The PMIC is typically available in a small QFN (Quad Flat No-Leads) package. Detailed specifications, including voltage ranges, current limits, and thermal characteristics, can be found in the Renesas datasheet for the R8A01025FP. External components such as inductors, capacitors, and resistors are required to complete the power management solution, and their values should be selected according to the Renesas application notes and design guidelines.

You May Also Be Interested in

Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess