EN
  • EN
  • DE

R7F7010453AFP

Part No R7F7010453AFP
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835010-R7F7010453AFP
Ultra Librarian 3D Model Ultra Librarian R7F7010453AFP CAD Model

Description

The R7F7010453AFP is a microcontroller from Renesas Electronics America, part of the Renesas Synergy™ S1 series. These microcontrollers are designed to provide a balance of performance, low power consumption, and ease of use for a variety of embedded applications. They are particularly suitable for applications requiring connectivity, security, and a streamlined development process.

Applications:

  • Industrial Automation: Control systems for factory automation, robotics, and process control.
  • Building Automation: Smart building systems, including lighting control, HVAC, and security.
  • Consumer Electronics: High-end appliances, wearable devices, and home automation systems.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic devices.
  • Internet of Things (IoT): Connected devices, sensors, and gateways for IoT applications.

Features:

  • Arm® Cortex®-M23 Core: High-performance 32-bit core optimized for low power consumption.
  • Integrated Flash Memory: On-chip Flash memory for program storage and SRAM for data.
  • Connectivity: Includes Ethernet, USB, CAN, and SPI interfaces for versatile communication.
  • Security Features: Built-in security functions, including cryptographic hardware and secure boot capabilities.
  • Analog and Digital Peripherals: Equipped with ADC, DAC, timers, and PWM controllers for versatile control.

Benefits:

  • High Performance: 32-bit Arm® Cortex®-M23 core ensures efficient processing of complex tasks.
  • Simplified Development: Renesas Synergy™ Platform provides a comprehensive software framework and development tools.
  • Secure Connectivity: Integrated security features protect against cyber threats and data breaches.
  • Reduced Time-to-Market: Pre-integrated software components and development tools accelerate product development.
  • Scalability: Renesas Synergy™ Platform offers a scalable architecture, enabling easy migration to higher-performance devices.

Additional Details:

The R7F7010453AFP microcontroller is built to streamline the development of embedded systems. It leverages the Renesas Synergy™ Platform, which offers a comprehensive software framework and a suite of development tools. This allows developers to focus on their application logic rather than spending time on low-level driver development. The MCU includes various connectivity options, making it easy to integrate into different networks and systems. The built-in security features ensure that the system is protected against unauthorized access and data breaches. The device’s low power consumption makes it suitable for battery-powered applications, while its high performance allows it to handle complex tasks efficiently. The integrated peripherals, such as the ADC and DAC, enable the microcontroller to interface directly with analog sensors and actuators, simplifying system design and reducing the need for external components.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,001 pieces
In Stock: 83,000 pieces Factory Stock: 1 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess