The R5S726A0D216FP is a high-performance system-on-chip (SoC) from Renesas Electronics America, part of the RZ/A series of microprocessors (MPUs). It integrates an ARM Cortex-A9 core, offering a balance of processing power and energy efficiency. The device is designed for applications requiring rich graphical interfaces, real-time processing, and connectivity.
Applications:
- Human-Machine Interfaces (HMIs): Used in industrial HMIs for controlling and monitoring equipment.
- Point-of-Sale (POS) Systems: Powers POS terminals with graphical displays and transaction processing capabilities.
- Medical Devices: Employed in medical devices requiring real-time data acquisition and display.
- Building Automation: Integrated into building automation systems for controlling lighting, HVAC, and security.
- Consumer Electronics: Used in advanced consumer electronics devices such as smart appliances and multimedia players.
Features:
- ARM Cortex-A9 Core: Provides a high-performance processing platform.
- Integrated Graphics Controller: Supports advanced graphical user interfaces.
- Extensive Connectivity Options: Includes interfaces such as Ethernet, USB, and serial ports.
- Real-Time Clock (RTC): Maintains accurate timekeeping.
- Multiple Memory Interfaces: Supports various memory types, including DDR3 and NAND flash.
Benefits:
- Enhanced User Experience: Enables the creation of intuitive and responsive graphical interfaces.
- Improved System Performance: Provides ample processing power for demanding applications.
- Reduced Development Time: Offers a comprehensive set of peripherals and software tools.
- Lower Power Consumption: Optimizes energy efficiency for extended battery life.
- Increased System Integration: Integrates multiple functions into a single chip, reducing BOM cost.
Additional Details:
The R5S726A0D216FP typically requires an external power supply and clock source. It is available in a fine-pitch package suitable for surface mount assembly. The device supports various operating systems, including Linux and real-time operating systems (RTOS). Detailed specifications, including clock speed, memory capacity, and peripheral configurations, can be found in the Renesas Electronics America datasheet.